Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 140MHz
Slew Rate 1100 V/μs
Operating Supply Current 10mA
Channel Output Current 60mA
Supply Voltage - Operating 4 V to 30 V, ±2 V to 15 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072239-LT1227CN
Ultra Librarian 3D Model Ultra Librarian LT1227CN CAD Model

Description

Introducing the LT1227CN - A High-Performance Current Feedback Amplifier

The LT1227CN is a versatile and high-speed current feedback amplifier designed by Linear Technology, a company renowned for its high-quality analog integrated circuits. This amplifier boasts a wide bandwidth and fast slew rate, making it an excellent choice for video and high-speed signal processing applications.

Key Features

  • High Frequency: The LT1227CN offers a bandwidth of 100MHz, ensuring it can handle a broad range of frequencies for various applications.
  • Fast Slew Rate: With a slew rate of 600V/µs, this amplifier is capable of rapid voltage changes, which is essential for high-speed signal processing.
  • Low Distortion: It is designed to have low harmonic distortion, which is particularly beneficial in high-fidelity audio and video equipment.
  • Drive Capability: The LT1227CN can drive low impedance loads, making it suitable for direct driving of cables and other low-resistance applications.

Applications

The LT1227CN is adept at handling a variety of applications, including:

  • Video amplifiers
  • Cable drivers
  • ADC/DAC buffers
  • High-speed communication systems
  • Test equipment

Technical Specifications

Here are some of the technical specifications that make the LT1227CN stand out:

  • Supply Voltage: ±5V to ±15V
  • Output Current: 60mA
  • Input Offset Voltage: Typically 2.5mV
  • Operating Temperature Range: 0°C to 70°C

Quality and Reliability

Linear Technology ensures that the LT1227CN is built to the highest standards of quality and reliability. The amplifier is available in an 8-lead PDIP package and is designed for easy implementation into a wide range of electronic systems.

Whether you're designing a high-speed data acquisition system, a professional-grade video broadcast equipment, or any other application that requires a high-performance current feedback amplifier, the LT1227CN is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2272V
Texas Instruments
IC HS VIDEO OP AMP 10-MSOP
Lowest to $4.7740
ECAD model for OPA2355DGSA/250
Maxim Integrated
IC AMP VOLTAGE FEEDBACK 20TSSOP
Lowest to $4.9380
ECAD model for MAX4396EUP+T
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2267V-TE1-#ZZZB
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
Need more? Email Us
ECAD model for MAX4311EEE+
Qorvo US Inc.
IC AMP GENERAL PURPOSE SOT115J
Need more? Email Us
ECAD model for D10040250GT
Texas Instruments
IC VIDEO BUFFER AMP 8-SOIC
Need more? Email Us
ECAD model for OPA693IDG4
NJR Corporation/NJRC
Video Amp Single ±8V 8-Pin SSOP T/R
Need more? Email Us
ECAD model for NJM592V8-TE1
Renesas Electronics America
360MHz, Low Power, Video Operational Amplifier with Output Limiting | IC OPAMP CFA 360MHZ LP 8-SOIC
Need more? Email Us
ECAD model for HFA1135IBZ

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6166 $52.9328
19+ $5.4290 $103.1510
29+ $5.2594 $152.5226
40+ $5.0897 $203.5880
51+ $4.9201 $250.9251
69+ $4.4111 $304.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 112 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention