EN
  • EN
  • DE

LT1222CN8#PBF

Part No LT1222CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 500MHZ 8DIP / Op Amp Single High Speed Amplifier ±18V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 200 V/μs
GBP - Gain Bandwidth Product 500MHz
Current - Input Bias 100nA
Voltage - Input Offset 100μV
Operating Supply Current 8mA
Output Current per Channel 26mA
Dual Supply Voltage (±) ±5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780325-LT1222CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1222
Introduction Date January 17, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1222CN8#PBF CAD Model

Description

Product Overview: LT1222CN8#PBF

The LT1222CN8#PBF is a high-speed operational amplifier designed and manufactured by Linear Technology, now part of Analog Devices. This precision op-amp is well-suited for a variety of applications that require fast settling time, low distortion, and high output drive capability. It is a reliable choice for telecommunication systems, A/D converters, and high-speed signal processing circuits.

Key Features

  • High Frequency Performance: The LT1222CN8#PBF boasts a gain bandwidth product of 100MHz and a slew rate of 500V/µs, making it ideal for high-speed applications.
  • Low Distortion: With Total Harmonic Distortion (THD) figures that are exceptionally low, this operational amplifier ensures signal integrity and clarity.
  • Output Drive: Capable of delivering a high output current, the LT1222CN8#PBF can drive heavy loads with ease.
  • Stability: This op-amp is stable with capacitive loads, which is critical for maintaining signal fidelity in complex circuits.

Applications

The versatility of the LT1222CN8#PBF makes it suitable for a wide array of applications. Some of the most common uses include:

  • Video and RF Amplification
  • High-speed Data Acquisition Systems
  • Cable Drivers
  • Test Equipment
  • Active Filters

Product Specifications

The LT1222CN8#PBF is encapsulated in an 8-lead PDIP package, ensuring robustness and ease of handling during the manufacturing process. It operates over a supply voltage range of ±4V to ±15V, providing designers with flexibility in power supply design. The device also features a wide operating temperature range, making it suitable for industrial environments.

Quality and Reliability

Linear Technology's reputation for quality is evident in the LT1222CN8#PBF, which is built to meet high standards of performance and reliability. Each unit is rigorously tested to ensure it meets the specified parameters, providing engineers with confidence in their designs.

In summary, the LT1222CN8#PBF from Linear Technology is a high-performance operational amplifier that offers a perfect blend of speed, precision, and power, making it an excellent choice for demanding applications that require the best in signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess