EN
  • EN
  • DE

LT1211IS8

Part No LT1211IS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 14MHz, 7V/us, Single Supply Dual and Quad Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 7V/μs
Gain Bandwidth Product 14MHz
Current - Input Bias 60nA
Voltage - Input Offset 150μV
Supply Current 1.8mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.5V ~ 36V, ±1.25V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1211
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205340-LT1211IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1211IS8 CAD Model

Description

Introducing the LT1211IS8 from Linear Technology

The LT1211IS8 is a high-speed, precision operational amplifier meticulously designed by Linear Technology to cater to a wide array of applications that demand swift response times and accuracy. This product stands out with its impressive slew rate and gain-bandwidth product, making it an ideal choice for video and telecommunications equipment, A/D drivers, and all high-speed signal processing circuits.

Key Features

  • High Slew Rate: With a swift slew rate of 50V/µs, the LT1211IS8 ensures rapid response to input signal changes, which is crucial for high-speed applications.
  • Gain-Bandwidth Product: The device boasts a gain-bandwidth product of 16MHz, enabling it to maintain its high performance over a wide frequency range.
  • Output Drive Capability: This operational amplifier can drive ±10V into a 150Ω load, demonstrating its robust output drive capability suitable for driving heavy loads.
  • Power Supply Range: The LT1211IS8 operates with a supply range of ±2.5V to ±15V, providing flexibility in various circuit designs and ensuring compatibility with a multitude of power sources.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads up to 1000pF, which is essential for maintaining signal integrity in complex systems.

Package and Temperature Range

The LT1211IS8 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications while still offering excellent thermal performance. Additionally, it operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environmental conditions.

Applications

Thanks to its high-speed characteristics and precision, the LT1211IS8 is a versatile component that can be integrated into various high-performance circuits. Some of the common applications include:

  • Active Filters
  • Video and CATV Amplifiers
  • Telecommunications Systems
  • Fast DAC and ADC Drivers
  • High-speed Signal Processing

With its combination of speed, precision, and robustness, the LT1211IS8 from Linear Technology is a superior choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess