EN
  • EN
  • DE

LT1206CS8

Part No LT1206CS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 250mA/60MHz Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Current Feedback
Slew Rate 900V/μs
-3db Bandwidth 60MHz
Current - Input Bias 10μA
Voltage - Input Offset 3mV
Supply Current 20mA
Current - Output / Channel 1.2A
Supply Voltage , Single/Dual (±) 10V ~ 30V, ±5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1206
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205327-LT1206CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1206CS8 CAD Model

Description

The LT1206CS8 is a robust, high-speed current feedback amplifier from Linear Technology, now part of Analog Devices. This device is designed to deliver outstanding performance for a wide range of applications, including driving cables, buffering DACs (Digital-to-Analog Converters), video amplification, and as a preamplifier or active filter in high-speed signal processing chains.

Key Features

  • High Output Current: Capable of delivering a continuous output current of up to 60mA, with a peak output capable of 250mA, which is ideal for driving heavy loads.
  • Wide Bandwidth: Features a -3dB bandwidth of 60MHz when driving a 150Ω load, enabling it to handle high-speed signals with ease.
  • Low Distortion: Produces a very low harmonic distortion, which is crucial for maintaining signal integrity in high-fidelity applications.
  • Flexible Power Supply: Operates with dual supplies ranging from ±4V to ±15V, or a single supply from 8V to 30V, accommodating a variety of system requirements.
  • Thermal Shutdown: Equipped with a thermal shutdown feature that protects the device from overheating, enhancing its reliability and longevity.

Applications

  • Cable Drivers
  • Video Amplifiers
  • High-Speed Data Acquisition Systems
  • Active Filters
  • Buffering for ADCs and DACs

Package and Quality

The LT1206CS8 comes in an 8-lead SO package, which is compact and suitable for surface-mount technology, making it a versatile choice for modern electronic circuit designs. The product is manufactured under Linear Technology's rigorous quality control standards, ensuring high reliability and consistent performance.

Conclusion

With its impressive output current capability, wide bandwidth, and low distortion, the LT1206CS8 is a powerful component for any application requiring high-speed, high-fidelity amplification. Its flexible power supply options and thermal protection make it a robust and versatile choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess