Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Differential
Number of Circuits 1
-3db Bandwidth 80MHz
Slew Rate 500 V/μs
Operating Supply Current 35mA
Channel Output Current 50mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 128762-LT1193CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1193CS8#PBF CAD Model

Description

Product Overview: LT1193CS8#PBF

The LT1193CS8#PBF is a high-performance video operational amplifier from Linear Technology, now part of Analog Devices, designed to address the rigorous requirements of video processing and other high-speed signal conditioning applications. This precision amplifier is characterized by its low power consumption and high-speed operation, making it an ideal choice for a variety of demanding applications.

Key Features:

  • Wide Bandwidth: The LT1193CS8#PBF offers a wide bandwidth of 35MHz, which ensures the accurate transmission of high-frequency signals, making it suitable for video and other high-speed applications.
  • High Slew Rate: With a slew rate of 130V/µs, this operational amplifier can handle rapid changes in input signals without distortion, providing a clear and stable output.
  • Low Power Consumption: Despite its high-speed capabilities, the LT1193CS8#PBF is designed to be energy-efficient, with a low supply current requirement, which is vital for portable and battery-powered devices.
  • Output Current: The device can deliver a continuous output current of up to 50mA, allowing it to drive heavier loads when necessary.
  • Settling Time: It features a fast settling time, crucial for applications requiring quick and accurate response to signal changes.

Applications:

The LT1193CS8#PBF is versatile and can be used in a wide range of applications, including:

  • Video amplifiers
  • Cable drivers
  • RGB amplifiers
  • Test equipment
  • Pulse amplifiers
  • High-speed data acquisition systems

Package and Quality:

The LT1193CS8#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The product adheres to the high-quality standards set by Linear Technology, ensuring reliability and performance consistency. Its part number suffix 'PBF' indicates that it is a lead-free ("Pb-free") component, in compliance with environmental regulations.

In summary, the LT1193CS8#PBF operational amplifier from Linear Technology is a high-speed, low-power device that delivers exceptional performance for video and other high-speed applications. Its robust feature set ensures that it can meet the needs of a broad spectrum of signal processing tasks.

You May Also Be Interested in

Texas Instruments
IC DIFF VIDEO AMPLIFIER 14-SOIC / Video Amp Single ±8V 14-Pin SOIC Tube
Lowest to $1.9374
ECAD model for UA733CD
Texas Instruments
IC EDTV VIDEO AMP 3CH 9-UCSP / Video Amp Triple 5V 9-Pin UCSP T/R
Lowest to $2.0429
ECAD model for THS7319IZSVT
Intersil
VIDEO MULTIPLEXER
Need more? Email Us
ECAD model for ISL59444IBZ-T13
Intersil
VIDEO AMPLIFIER, 2 CHANNEL
Need more? Email Us
ECAD model for ISL59114IRUZ-T7
Texas Instruments
DIFFERENTIAL HIGH-FREQUENCY AMPLIFIER WITH AGC
Lowest to $3.5455
ECAD model for TL026CPSRG4
NXP / Nexperia
1 GHz, 20 dB gain GaAs high output power doubler
Need more? Email Us
ECAD model for CGD1040HI
NXP / Nexperia
750 MHz, 18 dB gain push-pull amplifier
Need more? Email Us
ECAD model for BGD712C
Diodes Incorporated
IC AMP VIDEO DUAL 300MHZ 8-SOIC / Video Amp Dual ±5.25V 8-Pin SOIC T/R
Need more? Email Us
ECAD model for ZXFV204N8TA
RF Micro Devices
IC AMP MODULE 65MHZ SOT115J / 5-65MHZ SI REVERSE HYBRID,LOW CURRENT
Lowest to $58.4397
ECAD model for R0605300L

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention