EN
  • EN
  • DE

LT1193CN8#PBF

Part No LT1193CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO DIF ADJ GAIN 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Differential
Number of Circuits 1
-3db Bandwidth 80MHz
Slew Rate 500 V/μs
Operating Supply Current 35mA
Channel Output Current 50mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 206716-LT1193CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1193CN8#PBF CAD Model

Description

The LT1193CN8#PBF is a high-performance video operational amplifier designed by Linear Technology, which is renowned for its precision and durability in a wide range of electronic applications. This particular model is well-suited for video and high-speed signal processing tasks, thanks to its impressive specifications and reliable performance.

Key Features

  • High Speed: With a 70MHz gain bandwidth product and a 75V/µs slew rate, the LT1193CN8#PBF is capable of handling high-speed signals with ease, making it an ideal choice for video amplification and other time-sensitive applications.
  • Low Distortion: It offers low differential gain and phase error, which translates to minimal distortion in video applications, ensuring a clear and stable output signal.
  • Drive Capability: This op-amp can drive loads as low as 25 ohms, which is beneficial when working with low impedance devices or when driving cables directly.
  • Power Efficient: With a low supply current of 7.5mA, the LT1193CN8#PBF is power-efficient, making it suitable for battery-powered devices or energy-sensitive systems.
  • Versatile Power Supply: It operates on a wide supply voltage range from ±2.5V to ±15V, providing flexibility in various circuit designs.

Applications

The LT1193CN8#PBF is versatile enough to be used in a multitude of applications, including:

  • Video amplifiers
  • Cable drivers
  • RGB amplifiers
  • Test equipment
  • High-speed data acquisition systems

Physical Specifications

The LT1193CN8#PBF comes in an 8-pin PDIP (Plastic Dual In-line Package), which is a common package type for through-hole mounting, providing a robust and easy-to-handle component for PCBs (Printed Circuit Boards).

Quality and Reliability

Linear Technology ensures that the LT1193CN8#PBF meets the highest quality and reliability standards. It is designed for professional-grade electronic systems where performance and longevity are critical.

You May Also Be Interested in

Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess