EN
  • EN
  • DE

LT1188CT

Part No LT1188CT
Manufacturer Linear Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 1.5A High Side Switch | IC HIGH-SIDE SWITCH 1.5A TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Output Configuration High Side
Load Voltage (V) 30V
Current - Output (Maximum) 1.5A
Input Type Non-Inverting
Temperature Range - Operating 0°C ~ 100°C
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Family Part Number LT1188
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205303-LT1188CT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1188CT CAD Model

Description

Product Overview: LT1188CT from Linear Technology

The LT1188CT is a high-quality, precision operational amplifier designed by Linear Technology, a company renowned for its expertise in analog integrated circuits. This operational amplifier is specifically engineered to cater to applications requiring low noise, high speed, and exceptional performance. Its unique design and advanced manufacturing techniques ensure that it delivers consistent and reliable results in a wide array of electronic applications.

Key Features

  • High Gain Bandwidth: The LT1188CT offers a high gain bandwidth product, enabling it to handle high-speed signals with ease and maintain stability in feedback systems.
  • Low Noise Performance: This operational amplifier boasts an impressively low noise figure, making it ideal for sensitive applications where signal integrity is paramount.
  • Low Distortion: The device is designed to produce minimal harmonic distortion, which is crucial for audio applications and precision measurement systems.
  • Wide Supply Range: It operates over a wide supply voltage range, providing design flexibility for various power supply configurations.
  • Robust Output Drive: With a strong output drive capability, the LT1188CT can handle high load demands without compromising performance.

Applications

The versatile nature of the LT1188CT makes it suitable for a host of applications, including:

  • High-fidelity audio equipment
  • Precision data acquisition systems
  • Active filters and oscillators
  • Professional mixing consoles
  • Test and measurement equipment

Quality and Reliability

Linear Technology ensures that the LT1188CT meets the highest standards of quality and reliability. Each operational amplifier undergoes rigorous testing and quality control procedures to guarantee performance in even the most demanding environments. Whether used in commercial, industrial, or military-grade applications, the LT1188CT stands as a testament to Linear Technology's commitment to excellence.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess