EN
  • EN
  • DE

KMZ80J

Part No KMZ80J
Manufacturer NXP / Nexperia
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
For Measuring Angle
Technology Magnetoresistive
Output Analog Voltage
Output Signal Clockwise Increase
Actuator Type External Magnet, Not Included
Linearity ±0.95°
Resistance 5 kOhms
Voltage - Supply 4.5V ~ 5.5V
Mounting SMD (SMT)
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 150°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number KMZ80
Other Names 935337703118
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1234886-KMZ80J
Ultra Librarian 3D Model Ultra Librarian KMZ80J CAD Model

Description

The NXP KMZ80J is a cutting-edge microcontroller that combines high performance, energy efficiency, and a wide array of features to meet the demanding needs of modern embedded applications. Designed for versatility, the KMZ80J is an ideal choice for a broad range of industries, including automotive, industrial control, Internet of Things (IoT), and consumer electronics.

Key Features

  • Advanced Core: At the heart of the KMZ80J is a powerful ARM Cortex-M0+ core, running at speeds up to 48 MHz, providing the perfect balance between performance and power consumption.
  • Memory Capacity: Equipped with ample memory, the KMZ80J features up to 256 KB of flash memory and 32 KB of SRAM, ensuring smooth operation and the ability to handle complex programs and data.
  • Connectivity: With a range of communication interfaces including I2C, SPI, and UART, the KMZ80J facilitates easy integration into various systems and supports the fast transfer of data between devices.
  • Robust Security: Security is a top priority for NXP, and the KMZ80J includes features such as a hardware random number generator and cryptographic acceleration to protect sensitive data and ensure secure operations.
  • Analog Capabilities: The device boasts a variety of analog peripherals including multiple ADC channels, DACs, and comparators, making it an excellent choice for sensor interfacing and real-time control applications.
  • Low Power Modes: Energy efficiency is paramount, and the KMZ80J supports multiple power-saving modes, allowing devices to conserve energy when not in use or during low-power operations.

Applications

The flexibility of the NXP KMZ80J microcontroller makes it suitable for a plethora of applications. In the automotive sector, it can be used for sensor fusion, body electronics, and lighting control. In industrial settings, it excels in motor control, automation systems, and smart metering. For IoT devices, the KMZ80J provides a reliable platform for smart home devices, wearables, and wireless sensors. Lastly, consumer electronics such as gaming accessories, portable medical devices, and educational tools can also benefit from the features of the KMZ80J.

Conclusion

Overall, the NXP KMZ80J is a versatile and powerful microcontroller that offers a rich set of features to developers looking to create advanced and efficient electronic products. Its robust security, connectivity options, and low power capabilities make it an excellent choice for a wide range of applications.

You May Also Be Interested in

TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $14.5627
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $19.8649
Monolithic Power Systems Inc.
14-BIT, DIGITAL, CONTACTLESS ANG / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $2.3583
TE Connectivity
HALLOW SHAFT RESOLVER - SIZE 15
Need more? Email Us
Murata Electronics North America
POSITION SENSOR / Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
NVE Corp
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess