EN
  • EN
  • DE

LT1169CS8#PBF

Part No LT1169CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5.3MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 4.2 V/μs
Gain Bandwidth Product (GBP) 5.3MHz
Current - Input Bias 4pA
Voltage - Input Offset 600μV
Operating Supply Current 5.3mA
Supply Voltage - Operating ±4.5 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057942-LT1169CS8#PBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian LT1169CS8#PBF CAD Model

Description

LT1169CS8#PBF - Dual Precision, Low Power Operational Amplifier

The LT1169CS8#PBF is a high-quality dual operational amplifier (op-amp) from Linear Technology, designed to offer precision performance with low power consumption. This component is ideal for a wide range of applications, including battery-powered devices, portable equipment, and other systems where power efficiency is critical.

Encased in an 8-lead SOIC package, the LT1169CS8#PBF boasts a unique combination of features that make it a versatile choice for designers. It operates with a supply voltage range from 2.7V to 36V, or ±1.35V to ±18V for split supplies, ensuring compatibility with a variety of power sources and allowing for flexible circuit design.

The op-amp provides excellent DC accuracy, with an input offset voltage of just 30µV and input bias current of 200pA, which ensures high precision in measurement and control systems. Additionally, the LT1169CS8#PBF offers a low input noise voltage of 12nV/√Hz at 1kHz, making it suitable for audio applications and other noise-sensitive circuits.

With a quiescent current of only 350µA per amplifier, the LT1169CS8#PBF is a perfect fit for power-conscious designs. Despite its low power consumption, it does not compromise on performance, offering a slew rate of 0.12V/µs and a gain bandwidth product of 0.25MHz. These characteristics enable the op-amp to handle a broad spectrum of signals with efficiency and reliability.

Thermal performance is also taken into consideration, as the LT1169CS8#PBF can operate over a temperature range of -40°C to 85°C, ensuring stable operation in varying environmental conditions. This makes it suitable for industrial applications where temperature fluctuations are common.

In summary, the LT1169CS8#PBF from Linear Technology is a top choice for engineers seeking a dual operational amplifier that combines precision, low power consumption, and robust performance. Whether it's for instrumentation, sensor interfaces, active filters, or any other precision analog circuit, this op-amp is designed to deliver consistent and reliable results.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.1365 $74.2730
4+ $30.4710 $121.8840
6+ $29.5187 $177.1122
9+ $28.5665 $257.0985
11+ $27.6144 $303.7584
14+ $24.7577 $346.6078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess