EN
  • EN
  • DE

MAX7638EUE+

Part No MAX7638EUE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706446-MAX7638EUE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7638EUE+ CAD Model

Description

Maxim Integrated MAX7638EUE+ Overview

The MAX7638EUE+ is a highly integrated and efficient power management integrated circuit (PMIC) from Maxim Integrated, designed to deliver precision voltage regulation in a compact package. This versatile IC is ideal for a wide array of applications, including portable devices, microprocessors, and other electronics requiring stable and reliable power supply.

Key Features

  • High-Efficiency Step-Up DC-DC Converter: The MAX7638EUE+ features a step-up DC-DC converter that boosts lower input voltages to higher output voltages, ensuring consistent power delivery even when the input supply is limited.
  • Adjustable Output Voltage: Users can set the output voltage to meet their specific requirements, providing flexibility across different applications.
  • Low Quiescent Current: With its low quiescent current, the MAX7638EUE+ is optimized for battery-powered devices, helping to extend battery life and reduce power consumption when in standby mode.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to prevent overheating, ensuring safe operation and longevity of the IC and the system it powers.
  • Small Footprint: Housed in a compact TSSOP-16 package, the MAX7638EUE+ saves valuable board space, making it suitable for space-constrained applications.

Applications

The versatile nature of the MAX7638EUE+ allows it to be used in a variety of applications, including:

  • Portable Electronics
  • Handheld Devices
  • Microprocessor Power Supplies
  • Battery-Powered Equipment
  • Memory Programming Supplies

Technical Specifications

  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various power sources.
  • Package Type: The MAX7638EUE+ is available in a TSSOP-16 package, offering a balance between performance and size.
  • Operating Temperature: It is designed to operate over a broad temperature range, making it suitable for diverse environmental conditions.

The MAX7638EUE+ from Maxim Integrated is an ideal choice for designers looking for a reliable, high-performance power management solution that can easily be integrated into their projects with minimal footprint and maximum efficiency.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess