EN
  • EN
  • DE

LT1161CNLT1161IN

Part No LT1161CNLT1161IN
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071350-LT1161CNLT1161IN
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1161CNLT1161IN CAD Model

Description

The LT1161CN/LT1161IN is a versatile quad high-side gate driver designed by Linear Technology, now part of Analog Devices, that allows users to control four independent channels with a wide range of input voltages. This product is well-suited for applications requiring high-efficiency power distribution, protection, and control in automotive, industrial, and communication systems.

Key Features:

  • Wide Operating Voltage Range: The LT1161CN/LT1161IN operates from 12V to 48V, making it compatible with a variety of supply voltages commonly used in automotive and industrial environments.
  • Integrated Charge Pump: The device includes a built-in charge pump that ensures gate drive for N-channel MOSFETs or IGBTs, even at low supply voltages, providing reliable operation and reducing external component count.
  • Independent Channel Control: Each of the four drivers can be controlled independently, allowing for precise control of multiple loads with different operational requirements.
  • Protection Features: The LT1161CN/LT1161IN offers built-in protection mechanisms such as over-current protection, thermal shutdown, and automatic restart to safeguard the system against fault conditions.
  • Flexible Input Logic: The device supports both standard TTL/CMOS logic levels, ensuring compatibility with a broad range of control circuitries.

Applications:

  • Automotive electronics
  • Industrial control systems
  • DC motor drives
  • Computer/server power supplies
  • Power distribution systems

The LT1161CN/LT1161IN is available in different package options, including a 16-pin plastic DIP (LT1161CN) and a 16-pin plastic SO (LT1161IN), providing flexibility for various PCB layouts and thermal performance requirements. With its robust feature set and proven reliability, the LT1161CN/LT1161IN from Linear Technology is an excellent choice for designers looking to implement high-side gate driving capabilities into their systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess