EN
  • EN
  • DE

LT1151CSW

Part No LT1151CSW
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 93121-LT1151CSW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1151CSW CAD Model

Description

Linear Technology's LT1151CSW: High-Side Gate Driver

The LT1151CSW is a powerful high-side gate driver designed by Linear Technology, now part of Analog Devices, to efficiently control N-channel MOSFETs in a variety of applications. This robust component is housed in a convenient 16-pin SO Wide package, making it suitable for compact and space-constrained designs.

Key Features

  • High-Side Drive: The LT1151CSW is capable of driving N-channel MOSFETs from a high-side configuration, which is essential for full range PWM motor control and other applications where a floating drive is required.
  • High Voltage Capability: With an operational voltage range up to 60V, this driver can handle a wide array of industrial and automotive applications that require high-voltage operation.
  • High Current Drive: It can deliver up to 1.5A of peak output current, ensuring that large MOSFET gates are charged and discharged rapidly for fast switching performance.
  • Protection Features: The LT1151CSW includes over-current protection and an under-voltage lockout, which safeguard the device and the system it controls from adverse conditions.

Applications

The versatility of the LT1151CSW makes it an ideal choice for a variety of applications, including:

  • High-side switch drivers
  • Motor controllers
  • Automotive power systems
  • Switch mode power supplies
  • Charge pumps for power MOSFET gate drives

Performance and Reliability

The LT1151CSW is designed with performance and reliability in mind. Its built-in charge pump fully enhances an N-channel MOSFET switch without the need for external components, reducing system complexity and cost. The device's thermal performance is optimized for a wide range of operating conditions, ensuring reliable operation even in challenging environments.

Conclusion

Linear Technology's LT1151CSW high-side gate driver is a sophisticated and reliable component that offers a blend of high-voltage capability, high current drive, and robust protection features. Its wide range of applications and ease of use make it a valuable addition to any power management or control system design.

You May Also Be Interested in

Conexant Systems
Lowest to $5.0427
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Texas Instruments
Lowest to $10.3783
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess