EN
  • EN
  • DE

LT1144AIN8

Part No LT1144AIN8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071337-LT1144AIN8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1144AIN8 CAD Model

Description

Product Overview: LT1144AIN8 by Linear Technology

The LT1144AIN8 is a specialized integrated circuit designed and manufactured by Linear Technology, which is known for its high-performance analog ICs. This product is a voltage converter that stands out for its ability to efficiently manage power within electronic systems. It is particularly well-suited for applications requiring a negative voltage generated from a positive input voltage.

Key Features

  • Voltage Inversion: The LT1144AIN8 is adept at converting a positive voltage input into a negative voltage output, which is essential for various electronic applications that require dual power supplies.
  • High Efficiency: This device is engineered to offer high efficiency, which is critical for minimizing heat generation and power loss in electronic applications.
  • Stable Operation: It provides stable operation with its internal oscillator and circuitry, ensuring reliable performance across different conditions.
  • Package: The device is housed in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used in the industry and suitable for through-hole mounting on printed circuit boards.

Applications

The LT1144AIN8 is versatile and can be used in a variety of applications, including:

  • Portable battery-powered devices
  • Operational amplifier power supplies
  • Data acquisition systems
  • Interface power supplies
  • Industrial control systems

Technical Specifications

Some of the technical specifications that define the LT1144AIN8 include:

  • Input Voltage Range: Typically capable of handling input voltages in the range that suits various commercial and industrial applications.
  • Output Voltage: Designed to provide a stable negative voltage output that complements the input voltage.
  • Switching Frequency: It operates at an internal oscillator frequency that ensures efficient voltage conversion.
  • Temperature Range: The device is specified to operate over a wide temperature range, making it suitable for diverse environments.

In conclusion, the LT1144AIN8 from Linear Technology is an essential component for designers looking to implement a reliable and efficient voltage inversion solution in their electronic designs. Its combination of efficiency, stability, and versatility makes it a valuable addition to a wide range of power supply applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess