Introducing the LMT2901D from ON Semiconductor
The LMT2901D is a versatile and high-performance quad comparator designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This device is part of the LMT29xx series, known for its reliability and precision in various applications. The LMT2901D is an essential component for designers who require multiple comparators in their circuit designs without compromising on space or power consumption.
Key Features
- Wide Voltage Range: The LMT2901D operates over a wide voltage range from 2V to 36V single supply or ±1V to ±18V dual supply, making it highly adaptable to diverse operating conditions.
- Low Supply Current: With a low supply current of 0.8 mA (typical) per comparator, the device is an excellent choice for power-sensitive applications.
- Offset Voltage: It features a low input offset voltage, which ensures accurate performance and minimizes error in precision applications.
- Input and Output Characteristics: The design accommodates a common-mode input voltage range that includes ground, and the output can directly drive loads connected to ground.
- Response Time: Fast response time is guaranteed, with a typical response of 1.3 μs, making it suitable for systems requiring quick feedback and control.
Applications
The LMT2901D is designed to suit a wide array of applications, including:
- Limit comparators
- Simple analog to digital converters
- DC motor controllers
- Window comparators
- Voltage monitoring
- Battery chargers
- General purpose logic
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability, and the LMT2901D is no exception. It is offered in a 14-pin SOIC package, which is designed for optimal thermal performance and board space efficiency. The device is also characterized for operation from -40°C to +105°C, ensuring reliable performance across a wide range of temperatures.
Whether you're designing consumer electronics, automotive systems, or industrial controls, the LMT2901D provides a cost-effective solution without compromising on performance. Its combination of features makes it a smart choice for any application requiring multiple comparators.