LT1134AISW#TRPBF - Linear Technology
The LT1134AISW#TRPBF is a high-performance, low-power quad RS232 driver/receiver from Linear Technology, designed to meet the stringent requirements of today's advanced digital communication systems. This integrated circuit offers a perfect solution for applications where reliable data transmission is critical, such as industrial automation, telecommunications, and networking equipment.
Key Features
- Interface Type: RS232
- Number of Drivers/Receivers: 4/5
- Data Rate: 120kbps
- Operating Temperature Range: -40°C to 85°C
- Supply Voltage: 4.5V to 5.5V
- Mounting Type: Surface Mount
- Package/Case: 24-SOIC (0.295", 7.50mm Width)
- RoHS: Compliant
Advanced Specifications
The LT1134AISW#TRPBF boasts an enhanced ESD protection system, which safeguards the device against electrostatic discharges, ensuring long-term reliability and stability in harsh environments. Its low power shutdown mode reduces power consumption when not in active use, making it an energy-efficient choice for battery-powered devices.
With its integrated charge pump circuitry, this component requires only a single 5V power supply while generating the necessary RS232 voltage levels, thus minimizing external component count and simplifying design complexity. The device's driver outputs are protected against overload, further enhancing its robustness.
Applications
The versatility of the LT1134AISW#TRPBF makes it suitable for a wide range of applications. It is commonly used in:
- Portable and Compact Devices
- Point-of-Sale Systems
- Data Communication Systems
- Industrial Control Systems
- Modems
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT1134AISW#TRPBF is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Each device is thoroughly tested to guarantee performance and reliability.