The LT1129IST-5.0#TRPBF is a high-performance low dropout voltage regulator (LDO) designed and manufactured by Linear Technology, a renowned leader in the field of analog integrated circuits. This LDO is designed to provide a fixed output voltage of 5.0 volts with an input voltage range from 6.3V to 30V, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.
With its low dropout voltage of typically 350mV at a full load of 700mA, the LT1129IST-5.0#TRPBF ensures efficient operation even when the input voltage is very close to the output voltage, thereby minimizing power loss and heat generation. This feature is particularly beneficial for battery-powered devices where energy efficiency is critical.
The LT1129IST-5.0#TRPBF also boasts a low quiescent current of typically 50μA, which further enhances its suitability for portable and battery-operated equipment by extending battery life. Moreover, the device is equipped with several protective features such as overcurrent and overtemperature protection, ensuring the safety and reliability of the regulator under various operating conditions.
This LDO comes in a thermally efficient surface-mount SOT-223 package, which is ideal for space-constrained applications. The part number LT1129IST-5.0#TRPBF also indicates that the device is provided in tape and reel packaging, making it suitable for automated assembly processes and large-scale production.
Applications for the LT1129IST-5.0#TRPBF include but are not limited to portable computers, handheld instruments, and telecommunications equipment where stable voltage regulation is essential. Its robust design and low power dissipation also make it a good choice for automotive power supplies, industrial controls, and other systems that require a high degree of reliability.
Overall, the LT1129IST-5.0#TRPBF from Linear Technology stands out as a versatile and reliable voltage regulator that meets the needs of a diverse array of electronic applications.