The LT1129IQ-3.3V from Linear Technology is a highly efficient, low dropout voltage regulator with a fixed output of 3.3 volts. This device is designed to provide up to 700mA of output current with a dropout voltage of typically 0.4V at full load, making it an excellent choice for battery-powered applications where efficiency is critical.
Key Features:
- Low Dropout Voltage: The LT1129IQ-3.3V boasts a low dropout voltage, ensuring a stable output even when the input supply voltage is close to the output voltage.
- High Output Current: Capable of delivering up to 700mA of continuous output current, it is suitable for a wide range of applications.
- Fixed Output Voltage: With a fixed 3.3V output, it simplifies the design for standard 3.3V operated circuits.
- Thermal Protection: The built-in thermal shutdown protection feature safeguards the device against overheating and potential damage.
- Low Quiescent Current: The regulator is optimized for low quiescent current, making it ideal for battery-operated devices where power conservation is a priority.
- Stable with Low ESR Capacitors: The LT1129IQ-3.3V is stable with ceramic capacitors, which can be important for applications requiring small size and reliability.
Applications:
The LT1129IQ-3.3V is versatile and can be used in a variety of applications, including:
- Portable Electronics
- Microprocessor Supply
- Wireless Communication Devices
- Peripheral Power Supplies
Product Specifications:
Parameter
Value
Output Voltage
3.3V
Output Current
700mA
Dropout Voltage
0.4V (Typical at Full Load)
Package
TO-263 (D2PAK)
For a reliable and efficient power regulation solution, the LT1129IQ-3.3V from Linear Technology stands out as a top choice for designers and engineers in need of a 3.3V fixed output regulator.