EN
  • EN
  • DE

LT1125CJ

Part No LT1125CJ
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual/Quad Low Noise, High Speed Precision Op Amps | QUAD LOW NOISE OA (AV = 1)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 4.5V/μs
Gain Bandwidth Product 12.5MHz
Current - Input Bias 7nA
Voltage - Input Offset 30μV
Supply Current 2.3mA
Supply Voltage , Single/Dual (±) ±4V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-CDIP
Supplier Device Package 14-CERDIP
Family Part Number LT1125
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1205152-LT1125CJ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1125CJ CAD Model

Description

Introducing the LT1125CJ from Linear Technology

The LT1125CJ is a high-performance, precision operational amplifier (op-amp) that marks a significant advancement in analog circuitry. This product is meticulously designed by Linear Technology, now part of Analog Devices, to cater to applications demanding the highest level of accuracy and reliability.

Key Features:

  • Exceptional Precision: The LT1125CJ boasts an offset voltage of just 50µV and an offset voltage drift of merely 0.6µV/°C, ensuring remarkable stability and precision over a wide temperature range.
  • Low Noise: With a low noise density of 9nV/√Hz at 1kHz, this op-amp is an excellent choice for applications where signal integrity is paramount.
  • High Gain Bandwidth Product: The device offers a gain bandwidth product of 6.5MHz, which, combined with a slew rate of 2.5V/µs, makes it suitable for high-speed amplification tasks.
  • Dual Supply Operation: The LT1125CJ operates with a supply voltage range from ±4V to ±15V, providing designers with flexibility in various power environments.
  • Low Input Bias Current: With an input bias current of 350pA, the LT1125CJ is optimal for circuits with high impedance signal sources.

Applications:

The LT1125CJ is versatile and can be used in a multitude of applications, including:

  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Professional audio equipment
  • Medical equipment

Package and Reliability:

The LT1125CJ is offered in a robust ceramic DIP package, ensuring long-term reliability even in demanding environmental conditions. Its performance is guaranteed over the industrial temperature range of -40°C to 85°C, making it a reliable choice for industrial-grade applications.

With its exceptional feature set, the LT1125CJ from Linear Technology stands out as a superior choice for engineers and designers looking to enhance the performance and precision of their analog systems. Its blend of low noise, high precision, and wide operating range makes it an indispensable component in the design of high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8990 $71.5960
8+ $14.6864 $117.4912
13+ $14.2274 $184.9562
17+ $13.7684 $234.0628
22+ $13.3095 $292.8090
30+ $11.9327 $357.9810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess