EN
  • EN
  • DE

LT1113CS8#PBF

Part No LT1113CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5.6MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 3.9 V/μs
Gain Bandwidth Product (GBP) 5.6MHz
Current - Input Bias 320pA
Voltage - Input Offset 500μV
Operating Supply Current 5.3mA
Supply Voltage - Operating ±4.5 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 133870-LT1113CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1113CS8#PBF CAD Model

Description

The LT1113CS8#PBF is a state-of-the-art operational amplifier from Linear Technology, designed to offer a perfect blend of low noise and low distortion characteristics. This operational amplifier is an ideal choice for audio and instrumentation applications, where pristine signal fidelity is paramount.

Key Features:

  • Low Noise Performance: The LT1113CS8#PBF boasts an exceptionally low noise density of 4.5nV/√Hz at 1kHz, ensuring that the signal integrity is maintained even in the most noise-sensitive applications.
  • Low Total Harmonic Distortion: With a total harmonic distortion plus noise (THD+N) rating of 0.0003% at 1kHz, this op-amp is well-suited for high-fidelity audio equipment and other precision devices.
  • Wide Bandwidth: A gain bandwidth product of 8MHz allows this amplifier to handle a wide range of frequencies without compromising on performance.
  • High Output Drive Capability: The LT1113CS8#PBF can deliver up to ±20V of swing with a 600Ω load, making it robust enough to drive a variety of output devices.
  • Stable with Capacitive Loads: It is designed to remain stable with capacitive loads, which is critical in maintaining signal integrity in complex circuits.
  • Dual Supply Operation: This operational amplifier can be operated from dual supplies of ±15V, providing the flexibility needed for various circuit configurations.

Applications:

  • High-quality audio equipment
  • Active filters and signal conditioning
  • Data acquisition systems
  • Professional mixing consoles
  • Test and measurement equipment

The LT1113CS8#PBF is packaged in an 8-lead SOIC package, ensuring ease of integration into a wide array of circuit designs. With its superior performance, it stands as an excellent choice for designers looking to improve signal quality in their systems without introducing unwanted noise or distortion.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess