EN
  • EN
  • DE

LT1113ACN8#PBF

Part No LT1113ACN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5.6MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 3.9 V/μs
Gain Bandwidth Product (GBP) 5.6MHz
Current - Input Bias 300pA
Voltage - Input Offset 400μV
Operating Supply Current 5.3mA
Supply Voltage - Operating ±4.5 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1057814-LT1113ACN8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1113ACN8#PBF CAD Model

Description

Product Overview: LT1113ACN8#PBF

The LT1113ACN8#PBF is a precision, low noise, high speed operational amplifier from Linear Technology, now part of Analog Devices. This operational amplifier (op-amp) is designed to address the needs of a wide array of applications that require accuracy and stability over time and temperature, including test equipment, medical devices, audio systems, and industrial process controls.

Key Features

  • Low Noise Performance: The LT1113ACN8#PBF boasts an exceptional noise figure, making it ideal for applications that require a clean signal amplification, such as audio processing or sensitive measurement equipment.
  • High Speed: With a slew rate that ensures quick response times, this op-amp is capable of handling rapid signal changes, beneficial for high-frequency or dynamic applications.
  • Precision: The device offers excellent precision with low offset voltage and drift, ensuring the accuracy of the amplified signal over a range of operating conditions.
  • Stable with Capacitive Loads: Designed to be stable when driving capacitive loads, the LT1113ACN8#PBF can be used in configurations with direct feedback or with complex loads without the risk of oscillation.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various application needs and simplifying power supply design.
  • Dual Supply Operation: This op-amp can be operated from dual supplies, which is often required in analog circuit designs for proper signal handling.

Package and Quality

The LT1113ACN8#PBF comes in an 8-pin PDIP package, which is a through-hole design that is suitable for prototyping and production environments. The package is RoHS compliant, ensuring that it meets current environmental standards for hazardous substances. Linear Technology's reputation for quality and reliability is upheld in this product, which is built to deliver consistent performance over its lifetime.

Applications

This versatile op-amp can be used in a variety of applications, including:

  • High-fidelity audio equipment
  • Precision data acquisition systems
  • Active filters and integrators
  • Medical instrumentation
  • Professional test and measurement devices

With its combination of low noise, high speed, and precision, the LT1113ACN8#PBF from Linear Technology is a reliable choice for designers looking to improve the performance and integrity of their analog circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0942 $64.3768
9+ $13.2055 $118.8495
14+ $12.7928 $179.0992
19+ $12.3801 $235.2219
25+ $11.9676 $299.1900
33+ $10.7295 $354.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess