EN
  • EN
  • DE

XC9536

Part No XC9536
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description XC9500 In-System Programmable CPLD Family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xilinx Inc.
Win Source Part Number 1281981-XC9536
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9536 CAD Model

Description

The XC9536 is a 36-macrocell Complex Programmable Logic Device (CPLD) from Xilinx Inc. These devices offer a flexible platform for implementing a wide range of digital logic functions. They are commonly used for glue logic, address decoding, and state machine implementations.

Applications

  • Address decoding: Decoding memory and peripheral addresses in embedded systems.
  • Glue logic: Implementing custom logic functions to interface between different components.
  • State machines: Designing and implementing state machines for control applications.
  • Peripheral control: Controlling peripherals such as LEDs, displays, and motors.
  • Interface bridging: Bridging between different interface standards.

Features

  • 36 macrocells: Provides a sufficient number of logic resources for implementing complex functions.
  • In-system programmability (ISP): Allows the device to be programmed after being soldered to the circuit board.
  • Fast propagation delay: Ensures fast signal propagation through the device.
  • Low power consumption: Minimizes power consumption for energy-efficient operation.
  • Compact package: Designed for easy integration into space-constrained applications.

Benefits

  • Flexible logic implementation: Allows for the implementation of custom logic functions.
  • Reduced component count: Reduces component count by integrating multiple logic functions into a single device.
  • Simplified design process: Simplifies the design process with programmable logic.
  • Faster time to market: Reduces time to market by allowing for rapid prototyping and design changes.
  • Cost-effective solution: Offers a cost-efficient solution for implementing digital logic functions.

Additional Details

The XC9536 is programmed using hardware description languages (HDLs) such as VHDL or Verilog. The Xilinx ISE software is used to synthesize, place, and route the design onto the device. In-system programmability (ISP) allows the device to be reprogrammed without removing it from the circuit board, simplifying design changes and updates. The device's fast propagation delay ensures that signals propagate quickly through the device, minimizing delays in the system. Consult the manufacturer's datasheet for detailed specifications and programming instructions.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess