EN
  • EN
  • DE

LT1112ACS8

Part No LT1112ACS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071308-LT1112ACS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1112ACS8 CAD Model

Description

Product Overview: LT1112ACS8

The LT1112ACS8 is a high-performance, dual operational amplifier (op-amp) from Linear Technology, renowned for its precision and low power consumption. This component is a versatile solution for a wide range of applications, including signal conditioning, active filters, and general-purpose amplification. The LT1112ACS8 is characterized by its exceptional accuracy and stability, which makes it an ideal choice for critical electronic circuits.

Key Features

  • Precision Performance: With its low offset voltage and drift, the LT1112ACS8 ensures high accuracy in signal amplification, making it suitable for precision applications.
  • Low Power Consumption: The device is designed for efficiency, consuming minimal power, which makes it ideal for battery-powered and portable devices.
  • High Gain Bandwidth: It offers a wide bandwidth product, which enables the op-amp to handle a broad range of frequencies without compromising gain.
  • Low Noise: The LT1112ACS8 exhibits low noise characteristics, ensuring clean signal amplification and making it suitable for audio and instrumentation applications.
  • Dual Configuration: Being a dual op-amp, it provides two independent amplifiers in a single package, offering design compactness and convenience.
  • Wide Supply Range: The device can operate across a wide range of supply voltages, enhancing its flexibility for various circuit designs.
  • Slew Rate: With its fast slew rate, the LT1112ACS8 can handle rapid changes in input signals, which is critical for high-speed applications.

Applications

  • Active filters
  • Data acquisition systems
  • Medical instrumentation
  • Audio equipment
  • Analog signal processing
  • Test equipment

The LT1112ACS8 is housed in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. Its combination of features and performance makes it a reliable and efficient choice for engineers and designers looking to enhance their electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess