EN
  • EN
  • DE

LT1084IM

Part No LT1084IM
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071271-LT1084IM
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1084IM CAD Model

Description

The LT1084IM is a series of low dropout positive voltage regulators from Linear Technology, designed to provide a consistent and reliable power supply with a fixed output. These regulators are ideal for high-current applications due to their ability to deliver up to 5A of output current with a typical dropout voltage of just 1.5V at maximum output.

Key Features

  • High Output Current: Capable of delivering up to 5A of continuous output current.
  • Low Dropout Voltage: The typical dropout voltage is only 1.5V at maximum output, which enhances efficiency and allows operation over a wider range of input voltages.
  • Fixed Output Voltages: Available in several fixed output voltages to cater to a variety of applications.
  • Overcurrent Protection: Features internal current limiting to protect the device and the load from fault conditions.
  • Thermal Overload Protection: Comes with thermal shutdown capability to prevent overheating and damage.
  • Stable with Low-ESR Capacitors: Stable with aluminum, tantalum, or ceramic capacitors, allowing for flexibility in design.

Applications

The LT1084IM is suited for a wide range of applications, including:

  • High-efficiency linear regulators
  • Constant current regulators
  • Battery chargers
  • Power supplies for digital systems
  • Adjustable power supplies

Product Specifications

Parameter Value
Output Current Up to 5A
Dropout Voltage Typically 1.5V at maximum output
Output Voltage Options Various fixed voltages available
Package TO-220, TO-3P, and other options

With its robust set of features and protections, the LT1084IM from Linear Technology stands out as a reliable choice for those in need of a high-performance fixed voltage regulator capable of handling substantial loads with ease.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess