EN
  • EN
  • DE

LT1084CM-25

Part No LT1084CM-25
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018934-LT1084CM-25
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1084CM-25 CAD Model

Description

The LT1084CM-25 is a robust low dropout positive fixed voltage regulator designed to provide 2.5V with a high current output up to 5A. Manufactured by Linear Technology, now part of Analog Devices, this regulator ensures reliability and stability in a wide range of applications. The LT1084 series is a family of regulators that are well-suited for high-end and demanding applications requiring low voltage drops and low noise performance.

Key Features

  • Fixed Output Voltage: This component provides a fixed 2.5V output, which is ideal for logic circuits and other sensitive electronics that require a stable voltage supply.
  • High Current Capability: With the ability to deliver up to 5A of output current, the LT1084CM-25 can power a wide array of devices, from simple peripherals to complex systems.
  • Low Dropout Voltage: The low dropout voltage design allows the regulator to maintain a constant output even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Excellent Line and Load Regulation: The LT1084CM-25 maintains a consistent output despite variations in input voltage and load, ensuring reliable performance for sensitive electronic devices.
  • Overcurrent and Overtemperature Protection: Built-in safety features protect the regulator and the connected devices from damage due to excessive current or overheating.
  • Adjustable Current Limit: Users can set the current limit to a desired threshold, providing an additional layer of control and protection.
  • Stable with Low-ESR Capacitors: The regulator is stable with output capacitors having a low equivalent series resistance (ESR), which is common in modern high-performance capacitors.

Applications

The LT1084CM-25 is versatile and can be used in various applications, including but not limited to:

  • High-efficiency linear regulators
  • Constant current regulators
  • Battery chargers
  • Power supplies for digital systems
  • Post regulators for switching supplies

With its combination of features and protections, the LT1084CM-25 is an excellent choice for designers looking for a reliable voltage regulator capable of handling significant load requirements while maintaining a clean and stable voltage supply.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess