EN
  • EN
  • DE

LT1077IS8#PBF

Part No LT1077IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 230KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 230kHz
Current - Input Bias 7nA
Voltage - Input Offset 30μV
Operating Supply Current 56μA
Supply Voltage - Operating 2.2 V to 30 V, ±1.1 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 143104-LT1077IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1077IS8#PBF CAD Model

Description

Product Overview: LT1077IS8#PBF

The LT1077IS8#PBF is a high-performance, low-noise, low-power operational amplifier from Linear Technology, designed to cater to a wide range of applications that require precision and stability. This op-amp is part of the Linear Technology family that is well-known for its quality and reliability in the electronics industry.

With its single version, the LT1077IS8#PBF features a low offset voltage of 20µV and a low input bias current of 250pA, making it an excellent choice for high-accuracy applications. The device operates with a supply voltage range from 2.8V to 36V or ±1.4V to ±18V, providing designers with a flexible power scheme suitable for both single and dual supply operations.

One of the standout features of the LT1077IS8#PBF is its low noise performance, with a noise voltage of 0.9µVp-p (0.1Hz to 10Hz) and a typical noise current of 0.01pA/√Hz. This makes it ideal for sensitive instrumentation, audio applications, and other systems where noise can be a critical factor.

The device also boasts a high gain bandwidth product of 600kHz and a slew rate of 0.3V/µs, allowing it to handle a range of frequencies without sacrificing speed. The temperature range for the LT1077IS8#PBF is specified from -40°C to 85°C, ensuring reliable performance in various environmental conditions.

Its package, the 8-lead SOIC, is compact and suitable for space-constrained applications. The LT1077IS8#PBF also features no phase reversal with overdriven inputs, which is a crucial characteristic for safety-critical designs where unexpected behavior can lead to system failures.

Overall, the LT1077IS8#PBF from Linear Technology is a versatile and dependable component that offers a combination of low noise, high precision, and low power consumption. It is a suitable choice for designers looking to enhance the performance of their analog circuits in medical devices, test equipment, professional audio equipment, and other sensitive electronic systems.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess