EN
  • EN
  • DE

LT1058CN#PBF

Part No LT1058CN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5MHZ 14DIP / Op Amp Quad High Speed Amplifier ±20V 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type J-FET
Number of Circuits 4
SR - Slew Rate 13 V/μs
GBP - Gain Bandwidth Product 5MHz
Current - Input Bias 7pA
Voltage - Input Offset 250μV
Operating Supply Current 1.7mA
Dual Supply Voltage (±) ±10 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 780172-LT1058CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1058
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1058CN#PBF CAD Model

Description

The LT1058CN#PBF is a high-performance quad operational amplifier (op-amp) designed and manufactured by Linear Technology, now part of Analog Devices. This precision op-amp is notable for its low noise and low total harmonic distortion, making it an ideal choice for audio applications, high-quality amplifiers, and signal conditioning circuits where fidelity is paramount.

Key Features:

  • Low Noise: The LT1058CN#PBF boasts exceptionally low noise levels, ensuring that signal integrity is maintained throughout the amplification process. This makes it suitable for sensitive audio equipment and other applications where noise can be a critical factor.
  • Low Total Harmonic Distortion (THD): With its low THD, the LT1058CN#PBF provides clean, undistorted amplification, preserving the original signal's quality and making it perfect for high-fidelity audio systems.
  • Wide Supply Range: This op-amp can operate with a wide supply voltage range, accommodating various applications and ensuring flexibility in system design. It is compatible with both single and dual supply operations.
  • High Output Drive Capability: The ability to drive high levels of output current makes the LT1058CN#PBF suitable for driving heavy loads without compromising performance.
  • Stable with Capacitive Loads: Stability with capacitive loads is a critical feature for operational amplifiers, and the LT1058CN#PBF is designed to handle these loads effectively, thus ensuring reliable operation in a wide range of applications.

Applications:

  • High-Quality Audio Equipment
  • Signal Conditioning Circuits
  • Active Filters and Oscillators
  • Data Acquisition Systems
  • Industrial Instrumentation

The LT1058CN#PBF is housed in a standard DIP package, which is widely used and easily integrated into a variety of circuit boards. Its performance characteristics make it a go-to choice for engineers and designers looking for a reliable and high-quality op-amp for their demanding applications. Whether in a professional studio or a high-end consumer audio product, the LT1058CN#PBF delivers the performance needed to ensure exceptional sound quality and signal fidelity.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
OPA892DR
Lowest to $7.8583
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6689 $68.0067
6+ $18.6002 $111.6012
9+ $18.0189 $162.1701
12+ $17.4377 $209.2524
15+ $16.8564 $252.8460
20+ $15.1126 $302.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess