EN
  • EN
  • DE

LT1001ACN8#PBF

Part No LT1001ACN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 800KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.25 V/μs
Gain Bandwidth Product (GBP) 800kHz
Current - Input Bias 500pA
Voltage - Input Offset 10μV
Supply Voltage - Operating ±3 V to 18 V
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1057550-LT1001ACN8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1001ACN8#PBF CAD Model

Description

The LT1001ACN8#PBF is a high-performance precision operational amplifier (op-amp) from Linear Technology, a brand renowned for its reliable and advanced integrated circuits. This particular model is part of the LT1000 series, which is designed to offer superior accuracy and stability, making it an ideal choice for precision applications.

Key Features:

  • High Precision: The LT1001ACN8#PBF boasts an offset voltage of typically 30µV and a maximum of 75µV, ensuring high accuracy in signal amplification.
  • Low Drift: With a maximum voltage drift of 0.3µV/°C, the device maintains its precision across a wide temperature range, making it suitable for temperature-critical applications.
  • Low Noise: A low noise level of 0.25µV P-P in the 0.1Hz to 10Hz range ensures a clean signal amplification, which is crucial for sensitive electronic applications.
  • High Gain Bandwidth Product: The op-amp offers a gain bandwidth product of 1MHz, allowing it to handle a wide range of frequencies without compromising gain.
  • Stable with High Capacitive Loads: It is designed to be stable with capacitive loads up to 10,000pF, providing flexibility in various circuit designs.

Applications:

  • Precision data acquisition systems
  • High-quality audio equipment
  • Instrumentation
  • Process control systems
  • Analog computing
  • Medical equipment

The LT1001ACN8#PBF comes in an 8-pin PDIP package, which is easy to integrate into a wide range of electronic systems. It operates within a supply voltage range of ±2.5V to ±18V, providing designers with flexibility in terms of power supply design. The device also features short-circuit protection and is specified over a wide operating temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions.

With its exceptional precision and stability, the LT1001ACN8#PBF from Linear Technology is an excellent choice for designers who require a high-quality operational amplifier that can meet the demands of the most challenging applications.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8166 $74.4498
5+ $20.3623 $101.8115
8+ $19.7260 $157.8080
11+ $19.0897 $209.9867
14+ $18.4534 $258.3476
19+ $16.5444 $314.3436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 509 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess