EN
  • EN
  • DE
  • IT

LT1220CN8#PBF

Part No LT1220CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 45MHZ 8DIP / Op Amp Single High Speed Amplifier ±18V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 250 V/μs
GBP - Gain Bandwidth Product 45MHz
Current - Input Bias 100nA
Voltage - Input Offset 500μV
Operating Supply Current 8mA
Output Current per Channel 26mA
Dual Supply Voltage (±) ±5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780322-LT1220CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1220
Introduction Date January 16, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1220CN8#PBF CAD Model

Description

Linear Technology's LT1220CN8#PBF: High-Speed, Low-Noise Operational Amplifier

The LT1220CN8#PBF is a high-performance operational amplifier from Linear Technology, designed to address the needs of demanding signal processing applications. This operational amplifier boasts an impressive slew rate and low noise characteristics, making it an ideal choice for high-speed and high-fidelity applications.

Key Features:

  • High Slew Rate: With a slew rate of 500V/µs, the LT1220CN8#PBF is capable of handling rapid changes in input signals without distortion, ensuring signal integrity in high-speed data acquisition systems.
  • Low Noise: The device features a low noise voltage of 4.5nV/√Hz at 1kHz, making it suitable for sensitive audio and instrumentation applications where maintaining signal purity is critical.
  • Wide Bandwidth: The amplifier provides a gain bandwidth product of 45MHz, which allows it to maintain its performance over a wide range of frequencies.
  • High Output Drive: Capable of delivering ±50mA of output current, the LT1220CN8#PBF can drive capacitive loads and maintain signal fidelity in the presence of reactive elements.
  • Operating Range: This op-amp operates within a supply voltage range of ±4V to ±15V, providing flexibility for various circuit designs and applications.

Applications:

The LT1220CN8#PBF is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Telecommunications
  • Active filters
  • Video and imaging equipment
  • Professional audio equipment
  • Test and measurement instruments

Package and Quality:

The operational amplifier is housed in an 8-lead PDIP package, which is designed for easy integration into a wide range of electronic circuits. The LT1220CN8#PBF also meets the high standards of quality and reliability that Linear Technology is known for, ensuring stable and consistent performance in various operating conditions.

With its combination of speed, low noise, and robust output drive capability, the LT1220CN8#PBF from Linear Technology is a superior choice for engineers looking to optimize the performance of their high-speed analog circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2570 $63.7710
6+ $17.4416 $104.6496
9+ $16.8966 $152.0694
13+ $16.3515 $212.5695
16+ $15.8065 $252.9040
22+ $14.1713 $311.7686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess