EN
  • EN
  • DE

LT1055CN8#PBF

Part No LT1055CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4.5MHZ 8DIP / Op Amp Single High Speed Amplifier ±20V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 12 V/μs
GBP - Gain Bandwidth Product 4.5MHz
Current - Input Bias 30pA
Voltage - Input Offset 120μV
Operating Supply Current 2.8mA
Dual Supply Voltage (±) ±5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780168-LT1055CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1055
Introduction Date January 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1055CN8#PBF CAD Model

Description

Product Overview: LT1055CN8#PBF

The LT1055CN8#PBF is a high-performance, JFET input operational amplifier from Linear Technology, which is a brand within Analog Devices. This precision op-amp is designed to offer a perfect blend of low noise and high speed, making it an ideal choice for a wide range of applications including filters, integrators, photodiode amplifiers, and high-quality audio systems.

Key Features

  • Low Noise Performance: The LT1055CN8#PBF boasts a low noise figure, which enhances the signal integrity in sensitive applications. It is particularly beneficial in audio and instrumentation where maintaining a clean signal is paramount.
  • High Speed: With its fast slew rate and wide bandwidth, this op-amp can handle quick signal changes efficiently, making it suitable for high-speed signal processing tasks.
  • JFET Input: The JFET input provides high input impedance and low input bias currents, which is beneficial when interfacing with high-impedance sources.
  • Stable with Capacitive Loads: The LT1055CN8#PBF is designed to be stable even when driving capacitive loads, a feature that greatly enhances its versatility in various circuit configurations.

Applications

  • Active Filters
  • Photodiode Amplification
  • Audio Signal Processing
  • Data Acquisition Systems
  • Instrumentation

Product Specifications

The LT1055CN8#PBF comes in an 8-pin PDIP package and operates over a wide power supply range. It features a dual supply voltage range of ±5V to ±15V, or a single supply operation from 10V to 30V. This flexibility allows the op-amp to be used in a variety of power environments. The product also has a typical low input bias current and an extended industrial temperature range, ensuring reliable performance across different operating conditions.

Linear Technology's commitment to high-quality components is evident in the LT1055CN8#PBF's design and manufacturing. It is a testament to the brand's dedication to providing solutions that meet the stringent requirements of advanced electronic systems.

Whether for professional-grade audio equipment, precision instrumentation, or any application requiring a high-performance op-amp, the LT1055CN8#PBF is a solid choice that delivers exceptional performance and reliability.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2669 $55.6014
14+ $7.6036 $106.4504
21+ $7.3660 $154.6860
29+ $7.1284 $206.7236
37+ $6.8908 $254.9596
49+ $6.1780 $302.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 343 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess