EN
  • EN
  • DE

LT1034CS8-1.2#TRPBF

Part No LT1034CS8-1.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V/7V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Shunt, Dual
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V, 7V
Output Current 20mA
Tolerance ±1.2%
Temperature Coefficient 40ppm/°C, -
Noise - 0.1Hz to 10Hz 4μVp-p
Current - Cathode 20μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057674-LT1034CS8-1.2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1034CS8-1.2#TRPBF CAD Model

Description

The LT1034CS8-1.2#TRPBF is a precision voltage reference component manufactured by Linear Technology, renowned for their high-quality electronic components. This particular product offers a fixed output voltage of 1.2 volts, making it an essential part of many electronic circuits where a stable reference voltage is critical for performance.

Key Features:

  • Output Voltage: This device provides a precise 1.2V output, ideal for various applications requiring a low-voltage reference.
  • High Accuracy: With excellent stability and accuracy, the LT1034 ensures that the output voltage remains consistent over temperature variations and time.
  • Low Temperature Coefficient: The temperature coefficient is minimized, which means that the voltage reference is reliable across a wide range of operating temperatures.
  • Low Dropout Voltage: The LT1034 can maintain accurate output even with minimal difference between the input voltage and the output voltage, enhancing its versatility in different circuit designs.
  • Package: It comes in an 8-lead SOIC package, which is suitable for space-constrained applications while still being easy to handle in manufacturing processes.
  • Tape and Reel Packaging: The #TRPBF suffix indicates that this component is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production.

Applications:

The LT1034CS8-1.2#TRPBF is widely used in various applications where a stable and accurate voltage reference is necessary. These include:

  • Portable Battery-Powered Devices
  • Precision Data Converters
  • Power Supplies
  • Analog to Digital Converters (ADCs)
  • Digital to Analog Converters (DACs)
  • Instrumentation

Quality and Reliability:

Linear Technology's commitment to quality ensures that the LT1034 voltage reference IC is reliable and performs to specifications. With robust construction and tested for endurance, this component is designed to meet the rigorous demands of both commercial and industrial applications.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2149 $51.6447
8+ $14.1251 $113.0008
11+ $13.6837 $150.5207
16+ $13.2423 $211.8768
20+ $12.8009 $256.0180
27+ $11.4766 $309.8682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess