EN
  • EN
  • DE

LT1031BMH/883

Part No LT1031BMH/883
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-39
Maximum Operating Temperature 125 °C
Max Output Voltage 10 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 3
RoHS Non-Compliant
Temperature Coefficient 5 ppm/°C
Win Source Part Number 1025295-LT1031BMH/883
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1031BMH/883 CAD Model

Description

The LT1031BMH/883 is a high-precision voltage reference module from Linear Technology, renowned for its stability and accuracy. This component is specifically designed to cater to the stringent requirements of high-end electronic systems where a stable reference voltage is critical for accurate data conversion and system control.

Key Features

  • Stable Reference Voltage: The LT1031BMH/883 provides a fixed 10V output with exceptional stability over time, temperature, and power supply variations, making it ideal for precision applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 5ppm/°C, this device ensures minimal deviation in output voltage even with significant temperature changes.
  • High Output Current: Capable of sourcing up to 10mA and sinking up to 5mA, the LT1031BMH/883 can drive a wide range of loads while maintaining a stable output.
  • Long-Term Stability: It offers exceptional long-term stability, typically less than 25ppm per 1,000 hours, providing reliable performance over the product's lifespan.
  • Low Noise: The device features a low noise output, making it suitable for noise-sensitive applications such as high-resolution analog-to-digital converters (ADCs).
  • Military Specifications: The LT1031BMH/883 meets MIL-STD-883 standards, ensuring its suitability for military and aerospace applications where robustness and reliability are non-negotiable.

Applications

The LT1031BMH/883 is versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and digital-to-analog converters (DACs)
  • Industrial instrumentation
  • Military and aerospace electronics
  • Calibration equipment
  • Test and measurement devices

Product Specifications

Parameter Value
Output Voltage 10V
Temperature Coefficient 5ppm/°C max
Output Current (Source/Sink) 10mA/5mA
Long-Term Stability <25ppm per 1,000 hours
Standards Compliance MIL-STD-883

Overall, the LT1031BMH/883 from Linear Technology is a highly reliable and precise voltage reference, suitable for the most demanding applications where accuracy is paramount.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess