EN
  • EN
  • DE

LT1029CZ#PBF

Part No LT1029CZ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±1%
Temperature Coefficient 34ppm/°C
Current - Cathode 700μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1057669-LT1029CZ#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1029CZ#PBF CAD Model

Description

Linear Technology's LT1029CZ#PBF Voltage Reference

The LT1029CZ#PBF is a precision voltage reference component designed and manufactured by Linear Technology, a brand known for its high-quality and reliable electronic components. This product is tailored for applications requiring a stable and accurate reference voltage, which is essential for the performance of analog circuits. The LT1029CZ#PBF ensures that electronic devices operate with consistency and precision over various conditions.

Key Features

  • Stable Reference Voltage: The LT1029CZ#PBF offers a fixed 5V output with a stability that is ensured by the advanced design and quality manufacturing processes. This stable voltage is crucial for the proper functioning of analog-to-digital converters, digital-to-analog converters, and other sensitive electronic circuits.
  • Low Temperature Coefficient: This component exhibits an impressively low temperature coefficient, minimizing the variation in output voltage with changes in ambient temperature. This makes it ideal for use in environments with fluctuating temperatures.
  • Wide Operating Range: The LT1029CZ#PBF can function effectively across a broad range of operating temperatures, making it versatile for a variety of industrial and commercial applications.
  • High Output Current: It can deliver a high output current, which is beneficial when the reference needs to drive multiple loads or when high current capacity is a requirement.
  • Low Noise: The design of the LT1029CZ#PBF emphasizes low noise operation, which is vital for precision electronics where excess noise can degrade performance and accuracy.

Applications

The LT1029CZ#PBF is suited for a wide array of applications, including but not limited to:

  • Precision data systems
  • High-resolution conversion systems
  • Instrumentation
  • Industrial control systems
  • Medical equipment

With its robust design and dependable performance, the LT1029CZ#PBF from Linear Technology is a top choice for engineers and designers looking for a precise voltage reference that they can rely on for their critical applications. The component is available in a TO-92 package, making it easy to integrate into a variety of circuit boards and systems.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess