Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500μA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 120μVp-p
Noise - 10Hz to 10kHz 240μVrms
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069835-MAX6195CESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6195CESA+ CAD Model

Description

Maxim Integrated MAX6195CESA+ Precision Voltage Reference

The MAX6195CESA+ is a high-quality, precision voltage reference component manufactured by Maxim Integrated. This device is designed to offer a stable and precise reference voltage, which is crucial for the accurate operation of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.

With its low dropout voltage and low noise characteristics, the MAX6195CESA+ ensures a reliable and consistent performance in a wide range of applications, including industrial control systems, medical devices, and high-end instrumentation. Its ability to maintain a stable output voltage over temperature variations and load changes makes it an excellent choice for applications that demand high precision and long-term stability.

Key Features:

  • Precision Output: The MAX6195CESA+ offers a fixed output voltage option, providing a highly precise reference for your circuits.
  • Low Temperature Coefficient: It boasts an impressive low temperature coefficient, minimizing voltage variation over a wide temperature range.
  • High Stability: The device provides excellent long-term stability, ensuring consistent performance over time.
  • Low Noise: It is designed to produce minimal noise, which is critical for high-precision electronics and sensitive applications.
  • Wide Operating Temperature Range: Suitable for various environments with an operating temperature range that supports diverse application needs.
  • Compact Package: The MAX6195CESA+ comes in a small 8-pin NSOIC package, making it ideal for space-constrained applications.

The MAX6195CESA+ is a testament to Maxim Integrated's commitment to providing components that meet the highest standards of quality and reliability. Whether you are developing a precision measurement instrument or a sophisticated control system, the MAX6195CESA+ will deliver the performance you need to ensure the accuracy and stability of your electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.5524
ECAD model for TLVH431BQDBZR
Texas Instruments
LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 3.3V SOT23-5
Lowest to $17.7273
ECAD model for LM4132AMF-3.3
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS431CX RF
STMicroelectronics
IC VREF SHUNT 1.225V SOT23-3
Lowest to $0.5174
ECAD model for TS821AILT
STMicroelectronics
IC VREF SHUNT 1.225V SOT23
Lowest to $1.7550
ECAD model for TS4041DILT-1.2
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1943T-E1-A
STMicroelectronics
IC VREF SHUNT 2.5V SOT23-3
Lowest to $1.0511
ECAD model for TS822ILT
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $1.0834
ECAD model for TLV431BQDCKT
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS2431ACX RF

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention