EN
  • EN
  • DE
  • IT

LT1028CS8#TRPBF

Part No LT1028CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 75MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 15 V/μs
Gain Bandwidth Product (GBP) 75MHz
Current - Input Bias 30nA
Voltage - Input Offset 20μV
Operating Supply Current 7.6mA
Supply Voltage - Operating ±4 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057667-LT1028CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1028CS8#TRPBF CAD Model

Description

The LT1028CS8#TRPBF is a high-performance operational amplifier from Linear Technology, renowned for its exceptional noise performance and precision. This operational amplifier boasts an ultra-low noise level of 0.85nV/√Hz at 1kHz, making it an ideal choice for audio applications, instrumentation, and other sensitive circuits that require a high degree of signal integrity.

With a high gain bandwidth product of 75MHz and a slew rate of 20V/μs, the LT1028CS8#TRPBF is well-suited for high-speed applications. Its precision is further enhanced by its excellent DC characteristics, including a maximum input offset voltage of 75μV and low drift over temperature, ensuring stable and reliable performance across a wide range of operating conditions.

This operational amplifier is available in an 8-lead SOIC package, denoted by the "CS8" in its part number, and is designed for tape and reel packaging as indicated by the "#TRPBF" suffix. This makes it suitable for automated assembly processes, enhancing its appeal for mass production environments.

The LT1028CS8#TRPBF also features a wide supply voltage range from ±4V to ±18V, providing designers with flexibility in various circuit configurations. Its output stage offers high drive capability, capable of delivering 20mA of output current. This makes it a versatile choice for driving a range of loads, from simple passive components to more complex arrangements.

Linear Technology's commitment to quality ensures that the LT1028CS8#TRPBF operational amplifier meets stringent performance criteria, making it a reliable choice for critical applications. Its combination of low noise, high precision, and speed makes it a superior choice for a broad spectrum of applications, from professional audio equipment to medical instrumentation and precision data acquisition systems.

In summary, the LT1028CS8#TRPBF from Linear Technology is a top-tier operational amplifier that excels in applications where noise performance and accuracy are paramount. Its robust feature set and packaging options make it a practical and efficient solution for a wide range of electronic designs.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6257 $66.5028
7+ $15.5735 $109.0145
10+ $15.0473 $150.4730
15+ $13.9951 $209.9265
19+ $13.4690 $255.9110
24+ $12.9428 $310.6272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess