EN
  • EN
  • DE

LT1021DCN8-10#PBF

Part No LT1021DCN8-10#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 10V 8DIP / V-Ref Precision 10V 10mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series, Shunt, Buried Zener
Output Type Fixed
Output Voltage 10V
Output Current 10mA
Tolerance ±0.5%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 11.5 V ~ 40 V
Operating Supply Current 2mA
Current - Cathode 1.7mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780141-LT1021DCN8-10#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1021
Introduction Date March 11, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1021DCN8-10#PBF CAD Model

Description

The LT1021DCN8-10#PBF is a precision voltage reference from Linear Technology, renowned for its high accuracy and stability. Engineered to cater to demanding applications that require a stable voltage reference, this component is an ideal choice for high-performance data converters, precision instruments, and industrial control systems.

Key Features

  • Precision Voltage: The LT1021DCN8-10#PBF provides a 10V output with exceptional precision, making it suitable for applications that require a highly accurate reference voltage.
  • Temperature Stability: This voltage reference boasts excellent temperature stability, ensuring reliable performance across a wide range of operating conditions.
  • Low Noise: With its low output noise, the LT1021DCN8-10#PBF is perfect for sensitive electronic applications where noise can adversely affect performance.
  • Long-Term Stability: One of the key attributes of this product is its long-term stability, which guarantees consistent performance over time, even in the harshest environments.
  • Package: The device comes in an 8-pin DIP (Dual In-line Package) that is easy to integrate into various circuit designs.

Applications

The LT1021DCN8-10#PBF is versatile and can be used in a variety of applications, including:

  • High-precision data acquisition systems
  • Industrial control systems
  • Medical equipment
  • Laboratory instrumentation
  • Automotive electronics

Technical Specifications

Parameter Value Output Voltage 10V Initial Accuracy ±0.05% Temperature Coefficient 10ppm/°C Package Type 8-Pin DIP

In conclusion, the LT1021DCN8-10#PBF from Linear Technology stands out as a premium choice for professionals seeking a reliable and precise voltage reference solution for their sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess