EN
  • EN
  • DE

LT1021CCN8-10#PBF

Part No LT1021CCN8-10#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 10V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Shunt, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 11.5 V to 40 V
Operating Supply Current 2mA
Current - Cathode 1.7mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1057646-LT1021CCN8-10#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1021CCN8-10#PBF CAD Model

Description

Linear Technology's Precision Voltage Reference LT1021CCN8-10#PBF

The LT1021CCN8-10#PBF is a high-precision voltage reference component manufactured by Linear Technology, a brand synonymous with reliability and performance in the field of analog integrated circuits. This precision voltage reference is designed to offer a stable and accurate reference voltage over a wide range of environmental conditions, making it an ideal choice for high-performance data acquisition systems, digital voltmeters, and other precision instrumentation.

Key Features:

  • Stable Reference Voltage: The LT1021CCN8-10#PBF provides a fixed 10V output, with an impressive stability over time and temperature variations.
  • Low Temperature Coefficient: This device boasts a low temperature coefficient, typically 10ppm/°C, ensuring minimal deviation in output voltage with changes in temperature.
  • Low Noise: With its low output noise, this voltage reference ensures clean and stable signals for sensitive electronic applications.
  • High Output Current: It can supply up to 10mA of output current, sufficient for a wide range of applications.
  • Long-Term Stability: The LT1021CCN8-10#PBF is designed for long-term stability, which is critical for maintaining system accuracy over time.
  • Wide Operating Temperature Range: This component operates effectively across a broad temperature range, making it suitable for challenging environmental conditions.

Applications:

  • Precision Data Acquisition Systems
  • Digital Voltmeters
  • High-Resolution Analog-to-Digital Converters (ADCs)
  • Industrial Process Control Systems
  • Test and Measurement Equipment

The LT1021CCN8-10#PBF is provided in an 8-pin PDIP package, which is both robust and easy to integrate into a wide variety of circuit designs. Its long-term stability and high precision make it a go-to solution for engineers looking to improve the accuracy and reliability of their systems. With Linear Technology's reputation for high-quality components, the LT1021CCN8-10#PBF is a solid choice for applications where precision is paramount.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7992 $62.3976
6+ $17.0660 $102.3960
10+ $16.5327 $165.3270
13+ $15.9994 $207.9922
17+ $15.4661 $262.9237
22+ $13.8662 $305.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess