The LT1021BMH-5 is a precision voltage reference component from Linear Technology, renowned for its stability and accuracy in various applications. This device is specifically designed to offer a stable and precise 5V output, which is essential for high-performance analog circuits.
Key Features
- Output Voltage: Precisely trimmed to 5V with high accuracy.
- Temperature Stability: Excellent temperature stability, with a typical drift of only 10ppm/°C over the full military temperature range.
- Low Noise: Features a low output noise, making it ideal for sensitive electronic applications.
- Long-Term Stability: Superior long-term stability ensures consistent performance over the lifespan of the product.
- High Supply Rejection: Provides excellent rejection of variations in supply voltage, which is critical for maintaining output accuracy.
Applications
The LT1021BMH-5 is versatile and can be used in a variety of applications, including:
- Precision data converters
- Portable instrumentation
- Industrial process control systems
- High-resolution monitors
Package and Reliability
This device is available in a hermetically sealed metal can (H package), which provides excellent environmental and mechanical protection. The robust packaging ensures that the LT1021BMH-5 is suitable for demanding applications where reliability is paramount.
Technical Specifications
Parameter
Value
Output Voltage
5V ±0.05%
Temperature Coefficient
10ppm/°C (max)
Supply Voltage Range
7V to 40V
Load Regulation
0.02%/V (max)
Output Current Capability
10mA
Overall, the LT1021BMH-5 from Linear Technology is a reliable and precise voltage reference that meets the needs of high-accuracy and stable voltage requirements in complex electronic systems.