EN
  • EN
  • DE

LT1019IN8-4.5#PBF

Part No LT1019IN8-4.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 4.5V 8DIP / V-Ref Precision 4.5V 10mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series, Shunt
Output Type Fixed
Output Voltage 4.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 6 V ~ 40 V
Operating Supply Current 1.5mA
Current - Cathode 800μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780135-LT1019IN8-4.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1019
Introduction Date December 13, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1019IN8-4.5#PBF CAD Model

Description

The LT1019IN8-4.5#PBF is a high-quality precision voltage reference from Linear Technology, renowned for its stability and accuracy. This component is designed to offer a fixed 4.5V output with a tight tolerance, making it an ideal choice for high-precision applications that require a stable reference voltage.

Key Features

  • Output Voltage: Fixed 4.5V
  • Initial Accuracy: ±0.05% max
  • Temperature Coefficient: 10ppm/°C max
  • Output Current Capability: 10mA
  • Low Dropout Voltage: Typically 0.6V at full load
  • Package: 8-Lead PDIP
  • Operating Temperature Range: -40°C to +85°C
  • Long-Term Stability: Typically 25ppm/√kHr
  • Noise Reduction Capability: External capacitor can be used to reduce noise

Applications

The LT1019IN8-4.5#PBF is suitable for a diverse range of applications where precision voltage reference is critical. This includes but is not limited to:

  • Digital Voltmeters
  • Precision Power Supplies
  • Data Acquisition Systems
  • Instrumentation
  • ADCs and DACs

Quality and Reliability

Linear Technology's LT1019IN8-4.5#PBF is designed with reliability in mind. The product is encapsulated in a hermetically sealed package, ensuring protection against environmental factors that could affect its performance. It is also lead-free and RoHS compliant, adhering to environmental standards and regulations.

Ordering Information

For ordering and purchasing information, please contact Linear Technology's sales department or visit their official website. The part number LT1019IN8-4.5#PBF ensures you receive the precise component detailed above.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess