EN
  • EN
  • DE

LT1019CN8-10#PBF

Part No LT1019CN8-10#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 10V 8DIP / V-Ref Precision 10V 10mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series, Shunt
Output Type Fixed
Output Voltage 10V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 11.5 V ~ 40 V
Operating Supply Current 1.5mA
Current - Cathode 800μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780134-LT1019CN8-10#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1019
Introduction Date December 13, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1019CN8-10#PBF CAD Model

Description

The LT1019CN8-10#PBF is a high-performance, precision voltage reference from Linear Technology. Engineered to provide a stable and reliable reference voltage, this component is a crucial part of many electronic circuits, particularly in high-precision data conversion systems, measurement devices, and control systems.

Key Features

  • Reference Voltage: This device offers a fixed 10V output which is meticulously maintained over various conditions.
  • Accuracy: The LT1019CN8-10#PBF boasts an impressive initial accuracy of ±0.05% and ensures minimal deviation over time and temperature variations.
  • Temperature Coefficient: A low temperature coefficient of 10ppm/°C max guarantees a consistent performance across a wide temperature range.
  • Load Regulation: With excellent load regulation characteristics, this voltage reference can handle changes in output current while maintaining a stable voltage.
  • Line Regulation: The device also exhibits superior line regulation, ensuring that variations in input voltage do not affect the output voltage.
  • Long-Term Stability: The LT1019CN8-10#PBF is designed for high long-term stability, making it a reliable component for critical applications that require consistent performance over time.
  • Package: It is available in an 8-pin PDIP package, which is suitable for through-hole mounting, providing ease of integration into various circuit designs.

Applications

The versatility of the LT1019CN8-10#PBF allows it to be used in a wide range of applications, including:

  • Precision data systems
  • High-resolution converters
  • Industrial instrumentation
  • Process control systems
  • Portable test equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1019CN8-10#PBF is no exception. This product is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. The part number suffix "PBF" indicates that the device is lead-free and RoHS compliant, adhering to environmental regulations and making it suitable for use in a global market.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess