EN
  • EN
  • DE

LT1460ACN8-10#PBF

Part No LT1460ACN8-10#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8DIP / V-Ref Precision 10V 40mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 40mA
Tolerance ±0.075%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 35μVrms
Voltage - Input 10.9 V ~ 20 V
Operating Supply Current 360μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780444-LT1460ACN8-10#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1460
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1460ACN8-10#PBF CAD Model

Description

Product Overview: LT1460ACN8-10#PBF

The LT1460ACN8-10#PBF is a precision voltage reference component manufactured by Linear Technology, a brand synonymous with high-performance analog integrated circuits. This product exemplifies the company's commitment to providing solutions that ensure accuracy and stability in a variety of electronic applications.

Key Features

  • Output Voltage: The LT1460ACN8-10#PBF offers a fixed output voltage of 10V, which is suitable for applications requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.05%, this voltage reference ensures precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 10ppm/°C, which guarantees consistent performance over a wide temperature range.
  • Low Dropout Voltage: The LT1460ACN8-10#PBF operates with a low dropout voltage, making it ideal for battery-powered and low voltage applications.
  • Package Type: It comes in an 8-lead PDIP package, which is widely used and easy to integrate into various circuit designs.

Applications

The LT1460ACN8-10#PBF is versatile and can be used in numerous applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial control systems

Reliability and Performance

Linear Technology's LT1460ACN8-10#PBF is designed to deliver long-term reliability and consistent performance. The device is characterized for operation from -40°C to 85°C, which ensures that it can be used in environments with varying temperatures without compromising its functionality.

Conclusion

With its high accuracy, low temperature coefficient, and stable output voltage, the LT1460ACN8-10#PBF from Linear Technology is an excellent choice for engineers and designers looking for a reliable voltage reference. Whether it's for precision measurement equipment or industrial control systems, this component is engineered to meet the stringent requirements of advanced electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess