Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Status Obsolete
Mounting Style Through Hole
Manufacturer Package TO-205-8, TO-5-8 Metal Can
Supplier Device Package TO-5
Family Part Number LT1019-5
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1204774-LT1019CH-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1019CH-5 CAD Model

Description

The LT1019CH-5 is a high-performance voltage reference module from Linear Technology, designed to offer a precise 5V output with exceptional stability and accuracy. This precision voltage reference is an ideal choice for high-end applications that require a reliable and consistent voltage source for accurate analog-to-digital conversions, instrumentation, and control systems.

Key Features

  • Output Voltage: Fixed 5V with high accuracy.
  • Temperature Stability: Excellent stability over the entire temperature range, ensuring consistent performance.
  • Low Noise: Designed to minimize output noise, making it suitable for sensitive electronics and precision instruments.
  • Low Dropout Voltage: Capable of maintaining output accuracy even with minimal difference between input and output voltages.
  • Long-Term Stability: Exhibits minimal deviation over time, which is crucial for applications requiring long-term reliability.
  • Package: Housed in a hermetically sealed package, providing robust protection against environmental factors.

Applications

  • Data Conversion: Ideal for A/D and D/A conversion, providing a stable reference voltage to ensure accurate readings.
  • Instrumentation: Suitable for precision measurement devices where consistent voltage levels are imperative.
  • Industrial Control Systems: Provides a stable reference for sensors and actuators in industrial environments.
  • Power Supplies: Can be used in power supply circuits to regulate and stabilize output voltages.

Technical Specifications

Parameter Value Output Voltage 5V ±0.05% Temperature Coefficient 10ppm/°C max Input Voltage Range 7V to 36V Load Regulation 0.15% max Line Regulation 0.05% max Package Type TO-5

With its robust design and high precision, the LT1019CH-5 from Linear Technology stands out as a superior voltage reference source for demanding applications that require the highest level of accuracy and reliability.

You May Also Be Interested in

Maxim Integrated
V-Ref Precision 4.096V 30mA Automotive 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for MAX6174AASA+
Texas Instruments
IC VREF SHUNT 0.5% SC70-5
Lowest to $0.4890
ECAD model for LM4041C12IDCKRE4
Maxim Integrated
V-Ref Precision 3V 5mA 8-Pin SOIC N / IC VREF SERIES 3V 8SOIC
Need more? Email Us
ECAD model for MAX6163BESA+
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE
Lowest to $1.9937
ECAD model for MCP1502T-40E/CHY
Maxim Integrated
V-Ref Precision 5V 15mA 8-Pin PDIP N / IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for MAX6350CPA+
National Semiconductor (TI)
IC VREF TO5-8 / Series, Shunt, Buried Zener Voltage Reference IC Fixed 10V V ±0.05% 50 mA TO-99-8
Need more? Email Us
ECAD model for LM369BH
Maxim Integrated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Need more? Email Us
ECAD model for MAX6066AEUR-T
Maxim Integrated
V-Ref Precision 4.096V 0.5mA 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Lowest to $25.2617
ECAD model for MAX6198AESA+
Maxim Integrated
V-Ref Precision 5V 15mA 8-Pin PDIP N / IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for MAX6250AEPA+

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention