EN
  • EN
  • DE

LT1019ACS8-2.5#PBF

Part No LT1019ACS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 4 V to 40 V
Operating Supply Current 1.3mA
Current - Cathode 800μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057626-LT1019ACS8-2.5#PBF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LT1019ACS8-2.5#PBF CAD Model

Description

LT1019ACS8-2.5#PBF Precision Voltage Reference

The LT1019ACS8-2.5#PBF is a high-performance, precision voltage reference from Linear Technology. Designed to provide a stable and accurate reference voltage, this device is a crucial component in a wide range of applications including data converters, power supplies, and measurement instruments.

Key Features:

  • Precision Voltage: The LT1019ACS8-2.5#PBF offers a 2.5V output with tight accuracy and low drift, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains a consistent output despite temperature variations, making it suitable for precision applications.
  • Low Noise: The device boasts low noise characteristics, contributing to a clean and stable reference voltage, which is essential for high-resolution analog-to-digital conversions.
  • Long-Term Stability: Designed for long-term reliability, the LT1019ACS8-2.5#PBF demonstrates excellent stability over time, reducing recalibration frequency and maintenance.
  • Wide Operating Range: It operates over a broad range of currents and temperatures, allowing flexibility in various operating conditions.
  • Package: The component is available in an 8-pin SOIC package, which is suitable for compact circuit board layouts.

Applications:

The LT1019ACS8-2.5#PBF is versatile and can be used in numerous applications, including:

  • Precision data systems
  • High-resolution conversion systems
  • Industrial instrumentation
  • Portable test equipment
  • Battery-operated devices

Linear Technology's commitment to quality and performance is evident in the LT1019ACS8-2.5#PBF precision voltage reference. Its robust design and reliable output make it an excellent choice for designers seeking a dependable reference source for their electronic circuits. Whether for industrial, commercial, or research applications, this component ensures accuracy and stability in your electronic designs.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2557 $64.5114
4+ $26.4662 $105.8648
6+ $25.6391 $153.8346
9+ $24.8121 $223.3089
11+ $23.9850 $263.8350
14+ $21.5038 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess