EN
  • EN
  • DE

LT1019ACN8-5

Part No LT1019ACN8-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Precision Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204768-LT1019ACN8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1019ACN8-5 CAD Model

Description

The LT1019ACN8-5 is a high-performance, precision voltage reference from Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This device features a low dropout voltage and a trimmed temperature coefficient, making it an ideal choice for precision data converters, battery-powered equipment, and industrial control systems.

Key Features

  • Precision Reference: The LT1019ACN8-5 offers a precise 5V output, with an initial accuracy of ±0.05% and a guaranteed temperature coefficient of 10ppm/°C max over the full operating temperature range.
  • Low Dropout Voltage: This device has a low dropout voltage, which allows for a minimal difference between the input voltage and the output voltage, enhancing efficiency and enabling operation in a wide range of supply conditions.
  • Stable with Capacitive Loads: The LT1019ACN8-5 is designed to be stable with capacitive loads, ensuring reliable performance in various applications without the need for additional external components.
  • Output Current Capability: It can source up to 10mA of output current and sink up to 5mA, making it versatile for driving a range of loads.
  • Package Options: The device is available in an 8-lead PDIP package, which is suitable for through-hole mounting and is known for its ease of handling and robustness.

Applications

The LT1019ACN8-5's precision and reliability make it an excellent choice for a variety of applications, including:

  • High-resolution analog-to-digital and digital-to-analog converters
  • Portable, battery-powered devices
  • Industrial control systems
  • Precision instrumentation
  • Automotive electronics

Conclusion

In summary, the LT1019ACN8-5 from Linear Technology is a top-tier precision voltage reference that offers excellent accuracy, temperature stability, and versatility. With its ability to handle capacitive loads and provide a stable output under varying conditions, it stands as a robust solution for high-precision electronic applications.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7874 $61.5118
17+ $7.2102 $122.5734
25+ $6.9849 $174.6225
35+ $6.7595 $236.5825
45+ $6.5343 $294.0435
60+ $5.8583 $351.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess