EN
  • EN
  • DE

MAX6325CPA

Part No MAX6325CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series, Buried Zener Voltage Reference IC Fixed 2.5V V ±0.04% 15 mA 8-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MAX6325
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882187-MAX6325CPA
Ultra Librarian 3D Model Ultra Librarian MAX6325CPA CAD Model

Description

The MAX6325CPA from Maxim Integrated is a high-precision, low-noise, series voltage reference designed for use in a wide array of applications where stable and accurate reference voltages are critical. This device is a part of the 6325 series, which is renowned for its excellent temperature stability and low noise performance, making it an ideal choice for high-end instrumentation, A/D and D/D converters, and all types of precision voltage regulation systems.

Key Features

  • Output Voltage: The MAX6325CPA offers a fixed output voltage of 5V, which is maintained with a high level of accuracy over temperature and time.
  • Temperature Coefficient: It boasts an impressive low temperature coefficient of typically 3ppm/°C, ensuring minimal deviation in output voltage with temperature variations.
  • Low Noise: With a low output noise of typically 1.5µVp-p/V, this voltage reference provides a clean and stable output, which is essential for sensitive electronic applications.
  • High Stability: Long-term stability is guaranteed, with typically less than 50ppm/1000 hours (at +25°C), making it reliable for critical and long-duration applications.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 7V to 12.6V, providing flexibility in various circuit designs.
  • Low Dropout Voltage: The MAX6325CPA can maintain its output voltage with minimal headroom, having a low dropout voltage which enhances efficiency.
  • Package: It is available in an 8-pin DIP package, which is easy to handle and integrate into a multitude of circuit layouts.

Applications

The precision and reliability of the MAX6325CPA make it suitable for high-end applications such as:

  • Precision data converters (ADCs/DACs)
  • High-resolution instrumentation
  • Industrial control systems
  • Medical equipment
  • Professional audio equipment

In conclusion, the Maxim Integrated MAX6325CPA is a top-tier voltage reference that provides the accuracy, stability, and low noise required for the most demanding electronic systems. Its robust design and operational features ensure that it will maintain performance over a wide range of environmental conditions and time, making it a reliable choice for designers and engineers alike.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess