EN
  • EN
  • DE

LT1014DN#PBF

Part No LT1014DN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.4 V/μs
Current - Input Bias 15nA
Voltage - Input Offset 200μV
Operating Supply Current 350μA
Channel Output Current 20mA
Supply Voltage - Operating 4 V to 44 V, ±2 V to 22 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 135729-LT1014DN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1014DN#PBF CAD Model

Description

LT1014DN#PBF Precision Quad Operational Amplifier

The LT1014DN#PBF is a high-performance quad operational amplifier (op-amp) manufactured by Linear Technology, a company renowned for its precision electronic components. This op-amp integrates four independent, high-accuracy op-amps in a single 14-pin PDIP (Plastic Dual In-line Package), offering compact and efficient solutions for a wide range of applications, including industrial, automotive, and communication systems.

Key Features:

  • Low Offset Voltage: The LT1014DN#PBF boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation, making it ideal for precision applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, maintaining stable gain throughout, which is crucial for applications that require consistent performance across a broad spectrum of signals.
  • Low Noise: The device exhibits low noise characteristics, minimizing signal interference and ensuring clean amplification, which is particularly important in sensitive electronic equipment.
  • Low Power Consumption: Designed for efficiency, the LT1014DN#PBF consumes minimal power, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Single or Dual Supply Operation: It can operate with a single supply ranging from 4V to 36V or a dual supply of ±2V to ±18V, providing flexibility in various circuit configurations.

Applications:

The LT1014DN#PBF is versatile and can be used in multiple applications, such as:

  • Data acquisition systems
  • Test equipment
  • Signal conditioning
  • Active filters
  • Industrial controls
  • Battery-powered devices

Quality and Reliability:

Linear Technology's commitment to quality ensures that the LT1014DN#PBF meets the highest standards of reliability and performance. The product is RoHS compliant and lead-free, adhering to environmental regulations and promoting sustainability in electronic design.

Conclusion:

With its precision characteristics and robust design, the LT1014DN#PBF from Linear Technology stands out as an excellent choice for designers seeking a reliable and high-performance quad operational amplifier. Its combination of low offset voltage, low noise, and high gain bandwidth product, along with the flexibility of single or dual supply operation, makes it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7900 $59.1600
9+ $12.1354 $109.2186
13+ $11.7562 $152.8306
18+ $11.3769 $204.7842
23+ $10.9977 $252.9471
31+ $9.8600 $305.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess