EN
  • EN
  • DE

LT1013CNB

Part No LT1013CNB
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Win Source Part Number 302434-LT1013CNB
Popularity Low
Supply and Demand Status Limited
Application Field Used in Power Management, Sensing & Instrumentation, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LT1013CNB CAD Model

Description

The LT1013CNB is a precision dual operational amplifier (op-amp), meticulously engineered by Linear Technology to cater to a wide array of applications that require high accuracy and stability. This op-amp is notable for its exceptional performance in terms of low noise, low drift, and a high degree of linearity.

Key Features

  • Offset Voltage: The LT1013CNB boasts an ultra-low input offset voltage, which greatly enhances the accuracy of signal amplification, making it ideal for precision applications.
  • Drift: With minimal input offset voltage drift, this op-amp ensures consistent performance over varying temperatures, which is critical for applications that demand stability.
  • Low Noise: The device's low noise characteristics make it suitable for high-fidelity audio applications and other sensitive instrumentation where noise can be a critical factor.
  • Power Supply: The LT1013CNB is designed to operate with a wide range of power supplies, further adding to its versatility in different circuit configurations.
  • Common Mode Rejection Ratio (CMRR): High CMRR of this op-amp ensures that the output is less sensitive to unwanted signals that may be present at the inputs.
  • Supply Current: It features a low supply current, which is beneficial for battery-powered devices and energy-efficient designs.

Applications

The LT1013CNB is a versatile component that finds its use in numerous applications, including:

  • Precision data acquisition systems
  • Instrumentation amplifiers
  • Active filters
  • Process control systems
  • High-quality audio equipment
  • Thermocouple amplifiers

Package and Quality

The LT1013CNB comes in a robust DIP (Dual In-line Package) which is conducive for through-hole mounting, making it straightforward to integrate into various types of circuit boards. The product adheres to Linear Technology’s high standards of quality, ensuring reliability and performance consistency.

Whether you're designing a sophisticated measurement system or looking to enhance the precision of your current circuit, the LT1013CNB from Linear Technology is a choice that promises to deliver top-notch performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9119 $97.8238
3+ $40.1328 $120.3984
5+ $38.8785 $194.3925
7+ $37.6241 $263.3687
8+ $36.3710 $290.9680
11+ $32.6080 $358.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess