Products specifications Report Issue?

Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Collector
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Voltage - Input Offset (Max) 0.75mV @ ±15V
Current - Input Bias (Max) 0.035μA @ ±15V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 4mA
CMRR, PSRR (Typ) 115dB CMRR
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 134526-LT1011AIS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1011AIS8#PBF CAD Model

Description

LT1011AIS8#PBF Precision Voltage Comparator

The LT1011AIS8#PBF is a versatile precision voltage comparator manufactured by Linear Technology, designed to offer faster performance and lower input offset voltage compared to the industry-standard LM111. This high-performance device is encapsulated in an 8-lead SOIC package, ensuring compactness and ease of integration into a wide range of applications.

Key Features:

  • Enhanced Speed: The LT1011AIS8#PBF boasts a response time that is significantly faster than that of similar devices, making it suitable for applications requiring quick and accurate voltage comparisons.
  • Low Input Offset Voltage: With a reduced input offset voltage, this comparator ensures precise operation, which is critical for sensitive electronics where voltage accuracy is paramount.
  • Versatile Power Supply Range: It operates over a wide single or dual power supply range, accommodating various design requirements and simplifying power management within complex systems.
  • Strobe Capability: The inclusion of a strobe function allows users to disable the output stage without interrupting the comparator's operation, providing a means for output control and power saving.
  • Output Protection: The output stage is designed to be protected against short circuits, which enhances the durability of the device and the safety of the connected components.
  • Pin Compatibility: This component is pin-compatible with the LM111, LM211, and LM311 comparators, offering an easy upgrade path for existing designs that require improved performance.

Applications:

The LT1011AIS8#PBF is ideal for a variety of applications where precision voltage comparison is necessary. These include:

  • Threshold detectors or level shifting in analog-to-digital converters
  • Zero-crossing detectors in phase-locked loops
  • Window comparators for signal monitoring
  • Relay drivers for control systems
  • Square-wave generators for signal processing

With its robust design and high accuracy, the LT1011AIS8#PBF is a reliable choice for engineers and designers looking to enhance the performance of their electronic systems. Whether in industrial instrumentation, automotive systems, or communication devices, this precision voltage comparator from Linear Technology is built to deliver consistent, high-quality results.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7252FVM-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6819 $62.0457
6+ $16.9697 $101.8182
10+ $16.4394 $164.3940
13+ $15.9091 $206.8183
17+ $15.3788 $261.4396
22+ $13.7879 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,540 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention