EN
  • EN
  • DE

LT1005CK

Part No LT1005CK
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-3
RoHS Non-Compliant
Win Source Part Number 1017252-LT1005CK
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1005CK CAD Model

Description

Linear Technology's LT1005CK Precision Voltage Reference

The LT1005CK from Linear Technology is a high-performance, precision voltage reference that has been engineered to meet the stringent requirements of high-end electronic applications. This component is a testament to Linear Technology's commitment to providing reliable and accurate voltage references for a wide range of industries, including telecommunications, test equipment, and precision instrumentation.

Key Features

  • Stable Output: The LT1005CK offers a highly stable output voltage with a low temperature coefficient, ensuring that the voltage reference remains consistent across a wide range of operating conditions.
  • High Precision: This voltage reference is designed for precision, with tight output voltage tolerances that allow for accurate and repeatable measurements in critical applications.
  • Low Noise: It exhibits low noise characteristics, making it an ideal choice for sensitive analog circuits where noise can significantly impact performance.
  • Long-Term Stability: The LT1005CK is characterized by its excellent long-term stability, which is crucial for maintaining performance over the lifetime of the product.

Technical Specifications

Parameter Value
Output Voltage Typically 10V
Initial Accuracy ±0.05%
Temperature Coefficient 10ppm/°C Max
Load Regulation 5ppm/mA Max
Line Regulation 3ppm/V Max

With its robust design and superior performance characteristics, the LT1005CK is an indispensable component for precision voltage regulation. Whether it's being used in a laboratory setting or integrated into a commercial product, this voltage reference from Linear Technology ensures accuracy and stability that professionals can rely on.

Applications

  • High Precision Data Converters
  • Industrial Measurement Equipment
  • Calibration Systems
  • Laboratory Instruments

For designers and engineers looking for a reliable voltage reference that delivers consistent performance, the LT1005CK stands out as a top choice. Its combination of precision, stability, and low noise makes it a versatile component suited to a broad array of high-accuracy applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess