EN
  • EN
  • DE

LT1004CS8-2.5#PBF

Part No LT1004CS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 109654-LT1004CS8-2.5#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1004CS8-2.5#PBF CAD Model

Description

Product Overview: LT1004CS8-2.5#PBF

The LT1004CS8-2.5#PBF is a high-precision voltage reference chip from Linear Technology, designed to offer a stable and precise reference voltage for various applications. This integrated circuit is encapsulated in an 8-lead SOIC package, combining robustness with compactness, making it suitable for space-constrained applications.

Key Features

  • Reference Voltage: The device provides a fixed reference voltage of 2.5 volts, which is crucial for ensuring accurate and consistent performance in electronic circuits.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, which means that the reference voltage remains stable across a wide range of operating temperatures. This feature is critical for applications that require high precision under varying environmental conditions.
  • Low Dropout Voltage: The LT1004CS8-2.5#PBF operates efficiently with a low dropout voltage, ensuring minimal power loss and making it ideal for battery-powered devices.
  • High Accuracy: This product offers high accuracy, which is essential for applications that demand exact voltage references, such as data converters and portable instrumentation.
  • Wide Operating Current Range: It supports a broad operating current range, providing flexibility and compatibility with a diverse set of applications and circuit designs.

Applications

The LT1004CS8-2.5#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Battery-Powered Devices
  • Data Conversion Systems
  • Instrumentation
  • Microprocessor Systems
  • Industrial Control Systems

Reliability and Quality

Linear Technology is known for its commitment to quality and reliability, and the LT1004CS8-2.5#PBF is no exception. Each device is rigorously tested to meet high standards, ensuring that it performs to specifications even in the most demanding conditions. With its robust design and precision, the LT1004CS8-2.5#PBF is the go-to voltage reference for engineers and designers looking for a reliable component that they can trust in their critical projects.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5406 $51.2436
15+ $7.0077 $105.1155
23+ $6.7887 $156.1401
31+ $6.5697 $203.6607
40+ $6.3507 $254.0280
53+ $5.6938 $301.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess