EN
  • EN
  • DE

LT1004CS8-1.2#TRPBF

Part No LT1004CS8-1.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±0.3%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 120386-LT1004CS8-1.2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1004CS8-1.2#TRPBF CAD Model

Description

Linear Technology's LT1004CS8-1.2#TRPBF: Precision Micropower Voltage Reference

The LT1004CS8-1.2#TRPBF is a high-quality, precision voltage reference from Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This device is part of the LT1004 series, known for its stability, low power consumption, and precision. It is particularly suitable for battery-powered equipment, precision data acquisition systems, and high-performance portable instruments.

Key Features

  • Precision Reference Voltage: The LT1004CS8-1.2#TRPBF provides a fixed 1.2V output with an impressive accuracy level. This stable reference voltage is crucial for various applications, including A/D and D/A conversions, where consistent voltage levels are essential for accurate data processing.
  • Low Power Consumption: This device is designed for micropower operations, making it ideal for portable and battery-powered applications. It ensures minimal power drain, thus extending the battery life of the product it's used in.
  • Wide Operating Current Range: The LT1004CS8-1.2#TRPBF operates over a wide current range, providing flexibility in a variety of circuit configurations and ensuring performance across a broad spectrum of conditions.
  • High Stability: With excellent temperature stability and low dynamic impedance, the voltage reference maintains its precision across a range of environmental conditions, making it reliable for critical applications that demand consistent performance.
  • Package and Temperature Options: The device comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It is also designed to operate over an industrial temperature range, ensuring functionality in diverse working environments.

Applications

The versatility of the LT1004CS8-1.2#TRPBF makes it an excellent choice for a variety of applications, including:

  • Portable Battery-Powered Devices
  • Precision Instrumentation
  • Data Acquisition Systems
  • Automotive Electronics
  • Medical Devices

Linear Technology's LT1004CS8-1.2#TRPBF voltage reference is a testament to the company's commitment to providing high-quality, reliable components for sophisticated electronic systems. Its precision, low power consumption, and stability make it an indispensable component for engineers and designers seeking to enhance the performance of their products.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1410 $52.5640
10+ $10.7823 $107.8230
15+ $10.4454 $156.6810
20+ $10.1084 $202.1680
26+ $9.7715 $254.0590
35+ $8.7607 $306.6245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess